The 36-1270-ND is a quick connect terminal designed for reliable electrical connections in various applications. It features a tab size of 0.110 inches (2.8 mm) and is constructed from bright brass with a tin plating, ensuring good conductivity and corrosion resistance. This terminal is suitable for repeated mating cycles, making it ideal for applications requiring durability. It is UL recognized and meets NEMA specifications, providing assurance of quality and safety. The terminal is rated for a current of 15 Amps at 500V AC and can operate within a temperature range of -58°F to +292°F (-50°C to +145°C). Its design facilitates easy installation and maintenance, making it a practical choice for engineers seeking efficient connectivity solutions.
CONN QC TAB 0.110
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 36-1270-ND |
| Product Name | Terminals - Quick Connects, Quick Disconnect Connectors |
| Terminal Type | Angled - 30° |