Keystone Electronics Corp. METRIC SCREW TERMINAL (GREEN) 7695-6

Description
Part Number: 7695-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7695-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7695-6 is a horizontal metric screw terminal designed for surface mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The screw is installed and captivated, with an M3 thread. The terminal has four snap-in legs for secure mounting and is color-coded green per the -6 suffix. All dimensions are in millimeters and the design avoids wicking during wave soldering by positioning the screw above board level.

Datasheet Summary
Powered by GS/AI

The 7695-6 is a horizontal metric screw terminal designed for surface mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The screw is installed and captivated, with an M3 thread. The terminal has four snap-in legs for secure mounting and is color-coded green per the -6 suffix. All dimensions are in millimeters and the design avoids wicking during wave soldering by positioning the screw above board level.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (GREEN) - 7695-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (GREEN)
7695-6
METRIC SCREW TERMINAL (GREEN) 7695-6
Part Number: 7695-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7695-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7695-6
Terminals 7695-6
Terminals METRIC SCREW TERM (GREEN)

Terminals METRIC SCREW TERM (GREEN)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7695-6 7695-6
Product Name METRIC SCREW TERMINAL (GREEN) Terminals
Unlock Full Specs
to access all available technical data

Similar Products