Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 1007

Description
CONN QC TAB 0.250 4 PAIR
Request a Quote Datasheet
Description
CONN QC TAB 0.250 4 PAIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1007-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1007-ND
CONN QC TAB 0.250 4 PAIR

CONN QC TAB 0.250 4 PAIR

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In; Tab Size Metric Keystone - 93B3982 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In; Tab Size Metric Keystone
93B3982
Terminal, Male Disconnect, 0.25In; Tab Size Metric Keystone 93B3982
TERMINAL, MALE DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.032"; Material:BrassRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.032"; Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1007-ND 93B3982
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In; Tab Size Metric Keystone
Terminal Type Angled - 90° Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details