Keystone Electronics Corp. M3 Snap In PC Mount-w/Screw-Unassembled 7698

Description
Part Number: 7698 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7698 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote
Description
Part Number: 7698 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7698 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7698 is a vertical, snap-in PC mount screw terminal for M3 threads, rated at 15 Amps, with a brass screw supplied unassembled. It accepts #14-22 AWG solid or stranded wire and features a matte tin-plated brass terminal with a nickel-plated brass screw. The terminal is designed for high-density packaging and positions the screw above board level to avoid wicking during wave soldering. Dimensions are in millimeters, and it includes four snap-in legs for stable mounting on pre-drilled or punched holes.

Datasheet Summary
Powered by GS/AI

The 7698 is a vertical, snap-in PC mount screw terminal for M3 threads, rated at 15 Amps, with a brass screw supplied unassembled. It accepts #14-22 AWG solid or stranded wire and features a matte tin-plated brass terminal with a nickel-plated brass screw. The terminal is designed for high-density packaging and positions the screw above board level to avoid wicking during wave soldering. Dimensions are in millimeters, and it includes four snap-in legs for stable mounting on pre-drilled or punched holes.

Suppliers

Company
Product
Description
Supplier Links
M3 Snap In PC Mount-w/Screw-Unassembled - 7698 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Snap In PC Mount-w/Screw-Unassembled
7698
M3 Snap In PC Mount-w/Screw-Unassembled 7698
Part Number: 7698 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7698 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw

Part Number: 7698

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M3

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7698 Nickel M3 Combo Drive
Red M3 Combo Drive
Black M3 Combo Drive
White M3 Combo Drive
Blue M3 Combo Drive
Green M3 Combo Drive
Yellow M3 Combo Drive
Nickel M3 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7698
Terminals 7698
Terminals VERT PC MT SCRW TERM MATTE TINNED

Terminals VERT PC MT SCRW TERM MATTE TINNED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7698 7698
Product Name M3 Snap In PC Mount-w/Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
PC Terminal Lug .750
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers