Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°-Yellow Screw Captivated 7759-7

Description
Part Number: 7759-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7759-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are compact, low-cost connectors designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. The 7759 variant features a 45° angle, brass terminals with matte tin plating, and a brass 6-32 binding screw with a nickel-plated body and painted yellow head for identification. The screw is installed and captivated. The terminal has a current rating of 15 amps and shares the same mounting hole pattern as quick-fit terminals. Dimensions include a height of 0.360 inches (9.16 mm) and a mounting hole diameter of 0.052 inches (1.3 mm).

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are compact, low-cost connectors designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. The 7759 variant features a 45° angle, brass terminals with matte tin plating, and a brass 6-32 binding screw with a nickel-plated body and painted yellow head for identification. The screw is installed and captivated. The terminal has a current rating of 15 amps and shares the same mounting hole pattern as quick-fit terminals. Dimensions include a height of 0.360 inches (9.16 mm) and a mounting hole diameter of 0.052 inches (1.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°-Yellow Screw Captivated - 7759-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°-Yellow Screw Captivated
7759-7
Slim-Line PC Screw Terminal, 45°-Yellow Screw Captivated 7759-7
Part Number: 7759-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7759-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7759-7
Product Name Slim-Line PC Screw Terminal, 45°-Yellow Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
#6 Stud Lockwasher Solder Lug - 7315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Keystone Electronics Corp.
View Details
PTFE Insulated Turret to Pin Solder Terminal - 11217 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers