Keystone Electronics Corp. Male .250" Quick Fit Terminal 4966

Description
Part Number: 4966 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.056 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4966 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.056 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4966 is a .250 inch (6.4 mm) tab male quick-fit terminal for PCB mounting, made from .032 inch (.81 mm) brass with matte tin plating. It features a single mounting hole of .056 inch (1.4 mm) diameter and is designed for horizontal orientation. The terminal is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 4966 is a .250 inch (6.4 mm) tab male quick-fit terminal for PCB mounting, made from .032 inch (.81 mm) brass with matte tin plating. It features a single mounting hole of .056 inch (1.4 mm) diameter and is designed for horizontal orientation. The terminal is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal
4966
Male .250" Quick Fit Terminal 4966
Part Number: 4966 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.056 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4966

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.056
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4966-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4966-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4966-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
PC QUICK-FIT TERMINAL - 4966 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK-FIT TERMINAL
4966
PC QUICK-FIT TERMINAL 4966
PC QUICK-FIT TERMINAL

PC QUICK-FIT TERMINAL

Buy Now
Terminal; Brass; Straight; 0.25 in.; 0.070 in.; Tin; UL Recognized - 70181593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.25 in.; 0.070 in.; Tin; UL Recognized
70181593
Terminal; Brass; Straight; 0.25 in.; 0.070 in.; Tin; UL Recognized 70181593
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal

Male PC Quick Fit Terminals, Tin Plated Brass

  • Tin plated brass
    Male PC quick terminal
Supplier's Site
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone - 62W5134 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone
62W5134
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone 62W5134
TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4966 36-4966-ND 4966 70181593 62W5134
Product Name Male .250" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors PC QUICK-FIT TERMINAL Terminal; Brass; Straight; 0.25 in.; 0.070 in.; Tin; UL Recognized Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Push On Terminal Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Keystone Electronics Corp.
View Details