Keystone Electronics Corp. Forked Turret Terminal 1510-2

Description
Part Number: 1510-2 Finish/Plating: Bright Tin Length: .105 [2.7] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret
Request a Quote Datasheet
Description
Part Number: 1510-2 Finish/Plating: Bright Tin Length: .105 [2.7] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forked Turret Terminal - 1510-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Forked Turret Terminal
1510-2
Forked Turret Terminal 1510-2
Part Number: 1510-2 Finish/Plating: Bright Tin Length: .105 [2.7] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret

Part Number: 1510-2

  • Finish/Plating: Bright Tin
  • Length: .105 [2.7]
  • Material: Brass
  • Mounting Hole: .116
  • Terminal Style: Split Turret
Buy Now Datasheet
Terminals - Turret Connectors - 36-1510-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1510-2-ND
Terminals - Turret Connectors 36-1510-2-ND
TERM TURRET HOLLOW L=7.92MM TIN

TERM TURRET HOLLOW L=7.92MM TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1510-2 36-1510-2-ND
Product Name Forked Turret Terminal Terminals - Turret Connectors
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Keystone Electronics Corp.
View Details
Terminal Posts - 2042624 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details