Keystone Electronics Corp. Vertical Screw Terminal w/White Screw-Unassembled 7697-4

Description
Part Number: 7697-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7697-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7697-4 is a vertical screw terminal with a white screw, unassembled, designed for 15 Amps operation. It uses a 6-32 x 0.250 inch brass binding head screw with nickel plating and a brass terminal with matte tin plating. The terminal is extended heavy duty, with a mounting footprint of 0.312 inch by 0.375 inch, and supports through-hole mounting. Color-coded screws are available as an option with suffixes added to the catalog number. The part aligns with the 7697 series, which provides unassembled screw variants with the same electrical and mechanical specifications as other members of the extended vertical screw terminal series.

Datasheet Summary
Powered by GS/AI

The 7697-4 is a vertical screw terminal with a white screw, unassembled, designed for 15 Amps operation. It uses a 6-32 x 0.250 inch brass binding head screw with nickel plating and a brass terminal with matte tin plating. The terminal is extended heavy duty, with a mounting footprint of 0.312 inch by 0.375 inch, and supports through-hole mounting. Color-coded screws are available as an option with suffixes added to the catalog number. The part aligns with the 7697 series, which provides unassembled screw variants with the same electrical and mechanical specifications as other members of the extended vertical screw terminal series.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/White Screw-Unassembled - 7697-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/White Screw-Unassembled
7697-4
Vertical Screw Terminal w/White Screw-Unassembled 7697-4
Part Number: 7697-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32

Part Number: 7697-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7697-4
Terminals 7697-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7697-4 7697-4
Product Name Vertical Screw Terminal w/White Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products