Keystone Electronics Corp. PC Mount -45 Degree Supplied w/Screw-Assembled 7702

Description
Part Number: 7702 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7702 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 7702 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7702 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7702 is a 45-degree vertical mount screw terminal designed for PCB use, with a binding screw installed and captivated. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the binding screw is brass with nickel plating. It features a low-profile, no-rock design with an anti-rotational feature and mounts via four legs into pre-drilled holes. The mounting dimensions include a terminal height of 0.310 inches, a screw length of 0.250 inches, and a terminal diameter of 0.073 inches. The screw head is positioned above board level to avoid wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7702 is a 45-degree vertical mount screw terminal designed for PCB use, with a binding screw installed and captivated. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the binding screw is brass with nickel plating. It features a low-profile, no-rock design with an anti-rotational feature and mounts via four legs into pre-drilled holes. The mounting dimensions include a terminal height of 0.310 inches, a screw length of 0.250 inches, and a terminal diameter of 0.073 inches. The screw head is positioned above board level to avoid wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
PC Mount -45 Degree Supplied w/Screw-Assembled - 7702 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount -45 Degree Supplied w/Screw-Assembled
7702
PC Mount -45 Degree Supplied w/Screw-Assembled 7702
Part Number: 7702 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7702 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 7702

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7702 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7702
Terminals 7702
Terminals 45deg 15A PCB SCREW

Terminals 45deg 15A PCB SCREW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7702 7702
Product Name PC Mount -45 Degree Supplied w/Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers
Forked Turret Terminal - 1533-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers