jbj Techniques Limited Mechanical Power Take-off Unit SL

Description
SAE 4 through SAE 1. SAE 11” through SAE 14”. Single & double organic drive plate. Capacity from 475 to 1356 Nm. (350 to 1000 lb.ft). Spring loaded clutch eliminates need for adjustment. Re-greasable main & pilot bearings. Sealed pilot bearing optional. Limited side load.
Request a Quote Datasheet
Description
SAE 4 through SAE 1. SAE 11” through SAE 14”. Single & double organic drive plate. Capacity from 475 to 1356 Nm. (350 to 1000 lb.ft). Spring loaded clutch eliminates need for adjustment. Re-greasable main & pilot bearings. Sealed pilot bearing optional. Limited side load.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Take-off Unit - SL - jbj Techniques Limited
Redhill, United Kingdom
Mechanical Power Take-off Unit
SL
Mechanical Power Take-off Unit SL
SAE 4 through SAE 1. SAE 11” through SAE 14”. Single & double organic drive plate. Capacity from 475 to 1356 Nm. (350 to 1000 lb.ft). Spring loaded clutch eliminates need for adjustment. Re-greasable main & pilot bearings. Sealed pilot bearing optional. Limited side load.
  • SAE 4 through SAE 1.
  • SAE 11” through SAE 14”.
  • Single & double organic drive plate.
  • Capacity from 475 to 1356 Nm.
  • (350 to 1000 lb.ft).
  • Spring loaded clutch eliminates need for adjustment.
  • Re-greasable main & pilot bearings.
  • Sealed pilot bearing optional.
  • Limited side load.
Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number SL
Product Name Mechanical Power Take-off Unit
PTO Description Spring Loaded Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Take-off Unit - SP - jbj Techniques Limited
Specs
PTO Description Standard PTO Line
Torque 455 to 8400 Ft-lbs (617 to 11390 N-m)
Horse Power 62 - 1270 HP
View Details
Mechanical Power Take-off Unit - CA - jbj Techniques Limited
Specs
PTO Description Standard In-lin
Torque 450 to 900 Ft-lbs (610 to 1220 N-m)
View Details
Hydraulic Power Take-off Unit - HP610S - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 1,050 HP @ 2,100 rpm
View Details
Hydraulic Power Take-off Unit - HP300I - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 1,050 HP @ 2,100 rpm
View Details