jbj Techniques Limited Mechanical Power Take-off Unit SP

Description
SAE 3 through SAE 00. SAE 11.5” through SAE 21”. Single, double & triple organic drive plate (standard). Sintered iron available. Capacity from 617 to 11,390 Nm. (455 to 8400 lb.ft.). Side load or in-line applications. Tapered roller bearings on main shaft. Bronze or ball bearing throw out collar.
Request a Quote Datasheet
Description
SAE 3 through SAE 00. SAE 11.5” through SAE 21”. Single, double & triple organic drive plate (standard). Sintered iron available. Capacity from 617 to 11,390 Nm. (455 to 8400 lb.ft.). Side load or in-line applications. Tapered roller bearings on main shaft. Bronze or ball bearing throw out collar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Take-off Unit - SP - jbj Techniques Limited
Redhill, United Kingdom
Mechanical Power Take-off Unit
SP
Mechanical Power Take-off Unit SP
SAE 3 through SAE 00. SAE 11.5” through SAE 21”. Single, double & triple organic drive plate (standard). Sintered iron available. Capacity from 617 to 11,390 Nm. (455 to 8400 lb.ft.). Side load or in-line applications. Tapered roller bearings on main shaft. Bronze or ball bearing throw out collar.
  • SAE 3 through SAE 00.
  • SAE 11.5” through SAE 21”.
  • Single, double & triple organic drive plate (standard).
  • Sintered iron available.
  • Capacity from 617 to 11,390 Nm.
  • (455 to 8400 lb.ft.).
  • Side load or in-line applications.
  • Tapered roller bearings on main shaft.
  • Bronze or ball bearing throw out collar.
Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number SP
Product Name Mechanical Power Take-off Unit
PTO Description Standard PTO Line
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Power Take-off Unit - HP1200 - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 1243 HP @ 1800 rpm
View Details
Mechanical Power Take-off Unit - C(X) - jbj Techniques Limited
Specs
PTO Description Standard
Torque 159 to 387 Ft-lbs (216 to 525 N-m)
Horse Power 20 - 124 HP
View Details
Hydraulic Power Take-off Unit - HPTO 140 / HPTO 244 / HPTO 366 - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
View Details
Mechanical Power Take-off Unit - SP-IL - jbj Techniques Limited
Specs
Torque 1620 to 7500 Ft-lbs (2197 to 10170 N-m)
View Details