jbj Techniques Limited Hydraulic Power Take-off Unit HP300I

Description
With features similar to the HP610S, the HP300I also eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements. 783 kW (1,050 hp) @ 2,100 RPM SAE 1 and SAE 0 SAE 14” and SAE 18”, Via Torsional Coupling Wet Hydraulic Clutch In Line or Side Load Electronic Control Optional Pump Drive Tower 4 Pads To SAE D 358 kW (480 hp) total / 224 kW (300 hp) each. 1:1 Ratio Designed for: Heavy duty side load applications
Request a Quote Datasheet
Description
With features similar to the HP610S, the HP300I also eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements. 783 kW (1,050 hp) @ 2,100 RPM SAE 1 and SAE 0 SAE 14” and SAE 18”, Via Torsional Coupling Wet Hydraulic Clutch In Line or Side Load Electronic Control Optional Pump Drive Tower 4 Pads To SAE D 358 kW (480 hp) total / 224 kW (300 hp) each. 1:1 Ratio Designed for: Heavy duty side load applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Take-off Unit - HP300I - jbj Techniques Limited
Redhill, United Kingdom
Hydraulic Power Take-off Unit
HP300I
Hydraulic Power Take-off Unit HP300I
With features similar to the HP610S, the HP300I also eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements. 783 kW (1,050 hp) @ 2,100 RPM SAE 1 and SAE 0 SAE 14” and SAE 18”, Via Torsional Coupling Wet Hydraulic Clutch In Line or Side Load Electronic Control Optional Pump Drive Tower 4 Pads To SAE D 358 kW (480 hp) total / 224 kW (300 hp) each. 1:1 Ratio Designed for: Heavy duty side load applications

With features similar to the HP610S, the HP300I also eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements.

  • 783 kW (1,050 hp) @ 2,100 RPM
  • SAE 1 and SAE 0
  • SAE 14” and SAE 18”, Via Torsional Coupling
  • Wet Hydraulic Clutch
  • In Line or Side Load
  • Electronic Control

Optional Pump Drive Tower

  • 4 Pads
  • To SAE D
  • 358 kW (480 hp) total / 224 kW (300 hp) each.
  • 1:1 Ratio

Designed for: Heavy duty side load applications

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number HP300I
Product Name Hydraulic Power Take-off Unit
PTO Description Hydraulic Wet Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Take-off Unit - SP - jbj Techniques Limited
Specs
PTO Description Standard PTO Line
Torque 455 to 8400 Ft-lbs (617 to 11390 N-m)
Horse Power 62 - 1270 HP
View Details
Hydraulic Power Take-off Unit - RO Series Remote Over-centre - jbj Techniques Limited
Specs
PTO Description Hydraulic Dry Clutch
Application Industrial
Torque 455 to 1100 Ft-lbs (617 to 1492 N-m)
View Details
Hydraulic Power Take-off Unit - PFI-60 - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 275 HP
View Details