jbj Techniques Limited Hydraulic Power Take-off Unit HP610S

Description
The HP610S eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements. 783 kW (1,050 hp) @ 2,100 RPM SAE 1 and SAE 0 SAE 14” and SAE 18”, Via Torsional Coupling Wet Hydraulic Clutch In Line or Side Load Electronic Control Optional Pump Drive Tower 4 Pads To SAE D 358 kW (480 hp) total / 224 kW (300 hp) each. 1:1 Ratio Designed for: Heavy duty side load applications
Request a Quote Datasheet
Description
The HP610S eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements. 783 kW (1,050 hp) @ 2,100 RPM SAE 1 and SAE 0 SAE 14” and SAE 18”, Via Torsional Coupling Wet Hydraulic Clutch In Line or Side Load Electronic Control Optional Pump Drive Tower 4 Pads To SAE D 358 kW (480 hp) total / 224 kW (300 hp) each. 1:1 Ratio Designed for: Heavy duty side load applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Take-off Unit - HP610S - jbj Techniques Limited
Redhill, United Kingdom
Hydraulic Power Take-off Unit
HP610S
Hydraulic Power Take-off Unit HP610S
The HP610S eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements. 783 kW (1,050 hp) @ 2,100 RPM SAE 1 and SAE 0 SAE 14” and SAE 18”, Via Torsional Coupling Wet Hydraulic Clutch In Line or Side Load Electronic Control Optional Pump Drive Tower 4 Pads To SAE D 358 kW (480 hp) total / 224 kW (300 hp) each. 1:1 Ratio Designed for: Heavy duty side load applications

The HP610S eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements.

  • 783 kW (1,050 hp) @ 2,100 RPM
  • SAE 1 and SAE 0
  • SAE 14” and SAE 18”, Via Torsional Coupling
  • Wet Hydraulic Clutch
  • In Line or Side Load
  • Electronic Control

Optional Pump Drive Tower

  • 4 Pads
  • To SAE D
  • 358 kW (480 hp) total / 224 kW (300 hp) each.
  • 1:1 Ratio

Designed for: Heavy duty side load applications

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number HP610S
Product Name Hydraulic Power Take-off Unit
PTO Description Hydraulic Wet Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Take-off Unit - C(X) - jbj Techniques Limited
Specs
PTO Description Standard
Torque 159 to 387 Ft-lbs (216 to 525 N-m)
Horse Power 20 - 124 HP
View Details
Mechanical Power Take-off Unit - TC - jbj Techniques Limited
Specs
PTO Description Spring Loaded Automotive Style 13" Clutch
Application Industrial
Torque 450 Ft-lbs (610 N-m)
View Details
Mechanical Power Take-off Unit - SP - jbj Techniques Limited
Specs
PTO Description Standard PTO Line
Torque 455 to 8400 Ft-lbs (617 to 11390 N-m)
Horse Power 62 - 1270 HP
View Details
Hydraulic Power Take-off Unit - PFI-60 - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 275 HP
View Details