jbj Techniques Limited Mechanical Power Take-off Unit CA

Description
SAE 4 through SAE 3. SAE 10”. Single & double organic drive plate. Capacity from 610 to 1220 Nm. (450 to 900 lb.ft.). Sealed for life main ball bearing. In-line applications only. Bronze throw out collar.
Request a Quote Datasheet
Description
SAE 4 through SAE 3. SAE 10”. Single & double organic drive plate. Capacity from 610 to 1220 Nm. (450 to 900 lb.ft.). Sealed for life main ball bearing. In-line applications only. Bronze throw out collar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Take-off Unit - CA - jbj Techniques Limited
Redhill, United Kingdom
Mechanical Power Take-off Unit
CA
Mechanical Power Take-off Unit CA
SAE 4 through SAE 3. SAE 10”. Single & double organic drive plate. Capacity from 610 to 1220 Nm. (450 to 900 lb.ft.). Sealed for life main ball bearing. In-line applications only. Bronze throw out collar.
  • SAE 4 through SAE 3.
  • SAE 10”.
  • Single & double organic drive plate.
  • Capacity from 610 to 1220 Nm.
  • (450 to 900 lb.ft.).
  • Sealed for life main ball bearing.
  • In-line applications only.
  • Bronze throw out collar.
Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Power Take-offs (PTO)
Product Number CA
Product Name Mechanical Power Take-off Unit
PTO Description Standard In-lin
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Take-off Unit - SP-IL - jbj Techniques Limited
Specs
Torque 1620 to 7500 Ft-lbs (2197 to 10170 N-m)
View Details
Mechanical Power Take-off Unit - C(X) - jbj Techniques Limited
Specs
PTO Description Standard
Torque 159 to 387 Ft-lbs (216 to 525 N-m)
Horse Power 20 - 124 HP
View Details
Hydraulic Power Take-off Unit - PFI-60 - jbj Techniques Limited
Specs
PTO Description Hydraulic Wet Clutch
Application Industrial
Horse Power 275 HP
View Details
Mechanical Power Take-off Unit - SP-S - jbj Techniques Limited
Specs
Torque 2430 to 7500 Ft-lbs (3295 to 10170 N-m)
View Details