Acme Engineering Products Pioneer Gen II Stand Alone Gas Detectors PN2-II Series

Description
The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are located within one housing. ​The standard configuration can be modified so that either CO or NO2 remain integral, and a remote sensor could be added for the detection of an exhaustive list of toxic and combustible gases. The Gen II application allows for remote real time readings of detected gas levels. This feature permits users to verify the conditions in a monitored space before entering. ​ The Gen II app is used during installation to setup: Detected gases; Alarm levels; Relay configuration and time on/ time off delays; Analog output configuration. ​ The Gen II provides two fully configurable relays for the activation of peripheral devices, such as fans, at selectable concentration rates. The Pioneer Genn II also features a fully configurable analog output that permits to modulate fan speeds according to detected concentration rates. The Gen II provides electrochemical sensing elements that are highly accurate, long lasting and relative humidity and temperature compensated. The Pioneer Gen II is designed for ease of installation and operation. It will provide years of reliable service, keeping occupants safe from hazardous conditions.
Request a Quote
Description
The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are located within one housing. ​The standard configuration can be modified so that either CO or NO2 remain integral, and a remote sensor could be added for the detection of an exhaustive list of toxic and combustible gases. The Gen II application allows for remote real time readings of detected gas levels. This feature permits users to verify the conditions in a monitored space before entering. ​ The Gen II app is used during installation to setup: Detected gases; Alarm levels; Relay configuration and time on/ time off delays; Analog output configuration. ​ The Gen II provides two fully configurable relays for the activation of peripheral devices, such as fans, at selectable concentration rates. The Pioneer Genn II also features a fully configurable analog output that permits to modulate fan speeds according to detected concentration rates. The Gen II provides electrochemical sensing elements that are highly accurate, long lasting and relative humidity and temperature compensated. The Pioneer Gen II is designed for ease of installation and operation. It will provide years of reliable service, keeping occupants safe from hazardous conditions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pioneer Gen II (PN2-II) is a standalone gas detector for continuous monitoring of toxic and combustible gases in enclosed spaces. It supports integral CO and NO2 sensing with optional remote sensors for O2, H2, Cl2, CH4, C3H8, NH3, and H2S. Powered by 120-240 VAC or optional 24 V AC/DC, it includes two 15 A / 250 V AC relays and up to two analog outputs (0-2 V, 0-4 V, 0-5 V). An 85 dB audio alarm and NEMA 3 or NEMA 4X enclosure are standard. Configurable via Bluetooth app, it complies with ANSI/UL 61010:2004 and CAN/CSA 22.2 No. 61010-1:2004 and is ETL listed. Operating temperature ranges from -20°C to +40°C with 0-95% RH non-condensing. Sensor lifetimes: electrochemical CO (7 years), other electrochemical (2 years), catalytic bead (3 years), NDIR (10 years).

Datasheet Summary
Powered by GS/AI

The Pioneer Gen II (PN2-II) is a standalone gas detector for continuous monitoring of toxic and combustible gases in enclosed spaces. It supports integral CO and NO2 sensing with optional remote sensors for O2, H2, Cl2, CH4, C3H8, NH3, and H2S. Powered by 120-240 VAC or optional 24 V AC/DC, it includes two 15 A / 250 V AC relays and up to two analog outputs (0-2 V, 0-4 V, 0-5 V). An 85 dB audio alarm and NEMA 3 or NEMA 4X enclosure are standard. Configurable via Bluetooth app, it complies with ANSI/UL 61010:2004 and CAN/CSA 22.2 No. 61010-1:2004 and is ETL listed. Operating temperature ranges from -20°C to +40°C with 0-95% RH non-condensing. Sensor lifetimes: electrochemical CO (7 years), other electrochemical (2 years), catalytic bead (3 years), NDIR (10 years).

Suppliers

Company
Product
Description
Supplier Links
Pioneer Gen II Stand Alone Gas Detectors - PN2-II Series - Acme Engineering Products
Mooers, NY, USA
Pioneer Gen II Stand Alone Gas Detectors
PN2-II Series
Pioneer Gen II Stand Alone Gas Detectors PN2-II Series
The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are located within one housing. ​The standard configuration can be modified so that either CO or NO2 remain integral, and a remote sensor could be added for the detection of an exhaustive list of toxic and combustible gases. The Gen II application allows for remote real time readings of detected gas levels. This feature permits users to verify the conditions in a monitored space before entering. ​ The Gen II app is used during installation to setup: Detected gases; Alarm levels; Relay configuration and time on/ time off delays; Analog output configuration. ​ The Gen II provides two fully configurable relays for the activation of peripheral devices, such as fans, at selectable concentration rates. The Pioneer Genn II also features a fully configurable analog output that permits to modulate fan speeds according to detected concentration rates. The Gen II provides electrochemical sensing elements that are highly accurate, long lasting and relative humidity and temperature compensated. The Pioneer Gen II is designed for ease of installation and operation. It will provide years of reliable service, keeping occupants safe from hazardous conditions.

The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application.

In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are located within one housing.

​The standard configuration can be modified so that either CO or NO2 remain integral, and a remote sensor could be added for the detection of an exhaustive list of toxic and combustible gases.

The Gen II application allows for remote real time readings of detected gas levels. This feature permits users to verify the conditions in a monitored space before entering.

​

The Gen II app is used during installation to setup:

  • Detected gases;
  • Alarm levels;
  • Relay configuration and time on/ time off delays;
  • Analog output configuration.

​

The Gen II provides two fully configurable relays for the activation of peripheral devices, such as fans, at selectable concentration rates.

The Pioneer Genn II also features a fully configurable analog output that permits to modulate fan speeds according to detected concentration rates.

The Gen II provides electrochemical sensing elements that are highly accurate, long lasting and relative humidity and temperature compensated.

The Pioneer Gen II is designed for ease of installation and operation. It will provide years of reliable service, keeping occupants safe from hazardous conditions.

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Gas Instruments
Product Number PN2-II Series
Product Name Pioneer Gen II Stand Alone Gas Detectors
Application Continuous Emissions Monitoring
Gas Types Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
Electrical Outputs Voltage
Features Audible or Visual Alarms; Controller; Hazardous Environment
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

Volatile Organic Compounds Detector - VOC-2 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Hydrocarbons
View Details
Carbon Dioxide Monitor-Controller - CO2-EN Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Stand-Alone Gas Monitors - Uniset, UN-ECH  Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
View Details
MegaSet Gas Detection And Control Systems - CEL-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
View Details