CO2Meter.com Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm) MSC2 + SC2-E1110-A-P-00

Description
The Fixed Carbon Monoxide Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures CO levels between 0-50ppm and detects hazards in order to protect facilities from overexposure. Fixed carbon monoxide gas detectors are critical in automotive, agriculture, industrial, manufacturing and research applications - or anywhere CO is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC
Request a Quote
Description
The Fixed Carbon Monoxide Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures CO levels between 0-50ppm and detects hazards in order to protect facilities from overexposure. Fixed carbon monoxide gas detectors are critical in automotive, agriculture, industrial, manufacturing and research applications - or anywhere CO is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm) -  - CO2Meter.com
Ormond Beach, FL, United States
Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm)
Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm)
The Fixed Carbon Monoxide Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures CO levels between 0-50ppm and detects hazards in order to protect facilities from overexposure. Fixed carbon monoxide gas detectors are critical in automotive, agriculture, industrial, manufacturing and research applications - or anywhere CO is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC

The Fixed Carbon Monoxide Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures CO levels between 0-50ppm and detects hazards in order to protect facilities from overexposure.

Fixed carbon monoxide gas detectors are critical in automotive, agriculture, industrial, manufacturing and research applications - or anywhere CO is being used, stored, or produced.

Features

  • Modular easy-to-use design
  • 1-3 gas sensor capabilities
  • 3 configurable relays
  • 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals
  • Custom configuration dependent upon location and application
  • Warning buzzer/LED alarm, fault + operation option
  • Compatible with a wide range of BMS
  • Protocol for DGC-06 or Modbus protocol
  • Operating voltage input 100-240 VAC or 24VDC
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm)
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Hydrogen (H2) Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details
Methane (CH4) Combustible Fixed Gas Detector (0-100% LEL) -  - CO2Meter.com
Specs
Gas Types Combustible; Methane (CH4) / Natural Gas; (Combustible Fixed Gas Detectors - Methane (CH4) Combustible Fixed Gas Detector (0-100% LEL))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
O2 Industrial Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Bulk CO2 Tank Safety - O2 Industrial Gas Detector)
Number of Gases Monitored Single
View Details
070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter -  - CO2Meter.com
Specs
Gas Types CO2; (LEED Certification - 070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter)
Number of Gases Monitored Single
View Details