Details
Stainless-steel sensor body for durability
Measurement range: 0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface
Linear accuracy across the entire range
Response time: <4 seconds
Operating temperature: -100 to +400 °C (-148 to +752 °F)
Supply voltage: 8–28 VDC
No reference gas required
Output options: 4–20 mA, 0–10 VDC, or RS485
Supplied with various lengths of 5-core cable
Compatible replacement for Bosch Lambda sensors
The Zirconia Oxygen Sensor Probe Module Kit provides a complete, ready-to-use solution, eliminating the need for customers to design their own control electronics. It is commonly applied in coal, oil, gas, biomass combustion, and process control systems. At its core, the system combines SST’s fast-response zirconium dioxide (ZrO₂) probe sensor (T90 <4 seconds) with the OXY-LC oxygen sensor interface board. Together, they deliver reliable and accurate oxygen measurement without the requirement for a reference gas. Built around a proven zirconium dioxide element, the sensor features rugged stainless-steel construction, allowing it to withstand extreme temperatures and aggressive environments. Depending on the application, sensor lifetime can reach up to 10 years. The probe, available in short or long versions with a 12 mm outer diameter, ensures simple and flexible installation. Operating temperatures range from -100 °C to +400 °C (-148 °F to +752 °F). When paired with the OXY-LC interface board, the system supports oxygen concentration measurement ranges of both 0.1–25% and 0.1–100%. A unique closed-loop measurement system provides continuous monitoring, while an integrated heartbeat signal offers instant fault detection for added reliability.
Details
- Stainless-steel sensor body for durability
- Measurement range: 0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface
- Linear accuracy across the entire range
- Response time: <4 seconds
- Operating temperature: -100 to +400 °C (-148 to +752 °F)
- Supply voltage: 8–28 VDC
- No reference gas required
- Output options: 4–20 mA, 0–10 VDC, or RS485
- Supplied with various lengths of 5-core cable
- Compatible replacement for Bosch Lambda sensors
The Zirconia Oxygen Sensor Probe Module Kit provides a complete, ready-to-use solution, eliminating the need for customers to design their own control electronics. It is commonly applied in coal, oil, gas, biomass combustion, and process control systems.
At its core, the system combines SST’s fast-response zirconium dioxide (ZrO₂) probe sensor (T90 <4 seconds) with the OXY-LC oxygen sensor interface board. Together, they deliver reliable and accurate oxygen measurement without the requirement for a reference gas.
Built around a proven zirconium dioxide element, the sensor features rugged stainless-steel construction, allowing it to withstand extreme temperatures and aggressive environments. Depending on the application, sensor lifetime can reach up to 10 years.
The probe, available in short or long versions with a 12 mm outer diameter, ensures simple and flexible installation. Operating temperatures range from -100 °C to +400 °C (-148 °F to +752 °F).
When paired with the OXY-LC interface board, the system supports oxygen concentration measurement ranges of both 0.1–25% and 0.1–100%.
A unique closed-loop measurement system provides continuous monitoring, while an integrated heartbeat signal offers instant fault detection for added reliability.