Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3113-ZK-E2-AZ 2SK3113-ZK-E2-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855409-2SK3113-ZK-E2 -AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855409-2SK3113-ZK-E2 -AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3113-ZK-E2-AZ - 855409-2SK3113-ZK-E2-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3113-ZK-E2-AZ
855409-2SK3113-ZK-E2-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3113-ZK-E2-AZ 855409-2SK3113-ZK-E2-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 855409-2SK3113-ZK-E2 -AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855409-2SK3113-ZK-E2-AZ
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 855409-2SK3113-ZK-E2-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3113-ZK-E2-AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
5 suppliers
Small Signal/Small Power MOSFET - BSS138I - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3.5 ohms
View Details
Power MOSFETs - Super J  MOS S2FD Model: FML60N191S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1910 ohms
IDSS 22700 milliamps
View Details