Texas Instruments CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B CSD17570Q5BT

Description
30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 8-VSON-CLIP
Request a Quote
Description
30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17570Q5BT is a 30 V N-Channel NexFET™ power MOSFET in a 5 mm × 6 mm SON package, designed for ORing and hot swap applications. It has a maximum drain-to-source on-resistance of 0.56 mΩ at VGS = 10 V and 0.74 mΩ at VGS = 4.5 V, a gate charge total of 93 nC at 4.5 V, and a continuous drain current of 53 A at TA = 25 °C. The device is rated for a junction temperature range of -55 °C to 150 °C, supports single-pulse avalanche energy of 450 mJ, and meets RoHS standards. The part is supplied on a 7-inch reel.

Datasheet Summary
Powered by GS/AI

The CSD17570Q5BT is a 30 V N-Channel NexFET™ power MOSFET in a 5 mm × 6 mm SON package, designed for ORing and hot swap applications. It has a maximum drain-to-source on-resistance of 0.56 mΩ at VGS = 10 V and 0.74 mΩ at VGS = 4.5 V, a gate charge total of 93 nC at 4.5 V, and a continuous drain current of 53 A at TA = 25 °C. The device is rated for a junction temperature range of -55 °C to 150 °C, supports single-pulse avalanche energy of 450 mJ, and meets RoHS standards. The part is supplied on a 7-inch reel.

Suppliers

Company
Product
Description
Supplier Links
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Dallas, TX, United States
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B
CSD17570Q5BT
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B CSD17570Q5BT
30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 8-VSON-CLIP

30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 8-VSON-CLIP

Buy Now Datasheet
Singapore, Singapore
30V 0.92mOhm MOSFET Transistor
278-CSD17570Q5BT
30V 0.92mOhm MOSFET Transistor 278-CSD17570Q5BT
30V, N ch NexFET MOSFET™, single SON5x6, 0.92mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17570Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.92mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.92mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17570Q5BT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 0.92mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17570Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.92mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.92mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17570Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-48902-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48902-2-ND
Single FETs, MOSFETs 296-48902-2-ND
N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48902-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48902-6-ND
Single FETs, MOSFETs 296-48902-6-ND
N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48902-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48902-1-ND
Single FETs, MOSFETs 296-48902-1-ND
N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
 - CSD17570Q5BT - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 30V, 0.00092ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 30V, 0.00092ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1000146-CSD17570Q5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1000146-CSD17570Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1000146-CSD17570Q5BT
Win Source Part Number: 1000146-CSD17570Q5BT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Rds On (Max) @ Id, Vgs: 0.69mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 1.9V @ 250µA Power Dissipation (Max): 3.2W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSON-CLIP (5x6) Gate Charge (Qg) (Max) @ Vgs: 121 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 13600 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: CSD17570Q5BT-ND,296- 48902-6,296-48902-2, 296-48902-1 Base Product Number: CSD17570Q5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1000146-CSD17570Q5BT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Rds On (Max) @ Id, Vgs: 0.69mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 1.9V @ 250µA
Power Dissipation (Max): 3.2W (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-VSON-CLIP (5x6)
Gate Charge (Qg) (Max) @ Vgs: 121 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 13600 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: CSD17570Q5BT-ND,296-48902-6,296-48902-2,296-48902-1
Base Product Number: CSD17570Q5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17570Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17570Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17570Q5BT
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17570Q5BT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17570Q5BT
Single FETs, MOSFETs CSD17570Q5BT
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Pwr MOSFET

MOSFET 30V N-Ch Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17570Q5BT 278-CSD17570Q5BT 296-48902-2-ND CSD17570Q5BT 1000146-CSD17570Q5BT CSD17570Q5BT CSD17570Q5BT CSD17570Q5BT
Product Name CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 30V 0.92mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 9.20E-4 ohms 9.20E-4 ohms
IDSS 328000 milliamps 100000 milliamps
QG 93 nC
Unlock Full Specs
to access all available technical data