MOSFET N-CH 60V 43A DPAK Product overview: AUIRFR3806TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3806TRL can be used for catalog matching and distributor lookup.
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D-PAK (TO-252AA)
Manufacturer: Infineon Technologies
Win Source Part Number: 1020753-AUIRFR3806TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 4V @ 50μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1150pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15.8 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
HEXFET Power MOSFET
MOSFET SINGLE, 43A, 60V, 71W, TO-252-3 ROHS COMPLIANT: YES
MOSFET N-CH 60V 43A DPAK
MOSFET N-CH 60V 43A DPAK
MOSFET AUTO 60V 1 N-CH HEXFET 15.8mOhms
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AUIRFR3806TRL | 448-AUIRFR3806TRLCT-ND | 2442877 | 1020753-AUIRFR3806TRL | AUIRFR3806TRL | 73AJ1618 | AUIRFR3806TRL | AUIRFR3806TRL | AUIRFR3806TRL |
| Product Name | 60V 43A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3806TRL | Mosfet Single, 43A, 60V, 71W, To-252-3 Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||||
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||||
| Transconductance | 0.0410 kS | ||||||||
| PD | 71 milliwatts | 71000 milliwatts | 71000 milliwatts |