Texas Instruments CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B CSD18509Q5B

Description
40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 8-VSON-CLIP -55 to 150
Request a Quote
Description
40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18509Q5B is a 40 V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON package designed for efficient power conversion in DC-DC converters, motor control, and secondary-side synchronous rectifiers. It has a maximum continuous drain current of 299 A limited by silicon and 100 A limited by the package, with a pulsed drain current of 400 A. The device features a typical on-resistance of 1.0 mΩ at VGS = 10 V and 1.3 mΩ at VGS = 4.5 V, a gate charge of 150 nC at VGS = 10 V, and an avalanche energy rating of 345 mJ. It operates from -55°C to 150°C junction temperature, has a junction-to-case thermal resistance of 0.8°C/W, and meets RoHS and halogen-free standards.

Datasheet Summary
Powered by GS/AI

CSD18509Q5B is a 40 V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON package designed for efficient power conversion in DC-DC converters, motor control, and secondary-side synchronous rectifiers. It has a maximum continuous drain current of 299 A limited by silicon and 100 A limited by the package, with a pulsed drain current of 400 A. The device features a typical on-resistance of 1.0 mΩ at VGS = 10 V and 1.3 mΩ at VGS = 4.5 V, a gate charge of 150 nC at VGS = 10 V, and an avalanche energy rating of 345 mJ. It operates from -55°C to 150°C junction temperature, has a junction-to-case thermal resistance of 0.8°C/W, and meets RoHS and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Dallas, TX, United States
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B
CSD18509Q5B
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B CSD18509Q5B
40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 8-VSON-CLIP -55 to 150

40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
40V 1.2mOhm MOSFET Transistor
278-CSD18509Q5B
40V 1.2mOhm MOSFET Transistor 278-CSD18509Q5B
40V N-Ch MOSFET, 1.2mOhm, SON5x6, 5-Pin Product overview: CSD18509Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18509Q5B can be used for catalog matching and distributor lookup.

40V N-Ch MOSFET, 1.2mOhm, SON5x6, 5-Pin Product overview: CSD18509Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18509Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-41075-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41075-2-ND
Single FETs, MOSFETs 296-41075-2-ND
N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-41075-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41075-1-ND
Single FETs, MOSFETs 296-41075-1-ND
N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-41075-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41075-6-ND
Single FETs, MOSFETs 296-41075-6-ND
N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18509Q5B - 1163526-CSD18509Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18509Q5B
1163526-CSD18509Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18509Q5B 1163526-CSD18509Q5B
Manufacturer: Texas Instruments Win Source Part Number: 1163526-CSD18509Q5B Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163526-CSD18509Q5B
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18509Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18509Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18509Q5B
MOSFET N-CH 40V 100A 8VSON

MOSFET N-CH 40V 100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18509Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18509Q5B
Single FETs, MOSFETs CSD18509Q5B
MOSFET N-CH 40V 100A 8VSON

MOSFET N-CH 40V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V, N-channel NexFET Pwr MOSFET

MOSFET 40V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18509Q5B 278-CSD18509Q5B 296-41075-2-ND 1163526-CSD18509Q5B CSD18509Q5B CSD18509Q5B CSD18509Q5B
Product Name CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B 40V 1.2mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18509Q5B Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
rDS(on) 0.0017 ohms
IDSS 400000 milliamps 100000 milliamps
QG 150 nC
Unlock Full Specs
to access all available technical data