The 2SK2932-E is a silicon N-channel MOSFET designed for high-speed power switching applications. It features a typical on-resistance of 0.055 Ω and can be driven from a 5 V source with a 4 V gate drive. The device is packaged in a TO-220CFM case, measuring 10.0 mm × 3.2 mm with a mass of 1.9 g. It is sold in boxes of 600 units. The part is classified as 'Standard' quality, suitable for general industrial and consumer applications.
Manufacturer: Renesas Electronics America
Win Source Part Number: 855405-2SK2932-E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 855405-2SK2932-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2932-E |
| Package Type | SOT3 |