- Trained on our vast library of engineering resources.

Infineon Technologies AG IGBT Modules FS75R07N2E4

Description
EconoPACK™ 2 650 V, 75 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available as variation with PressFIT mounting technology: FS75R07N2E4_B11. Summary of Features Increased blocking voltage capability to 650 V High short circuit capability Self limiting short circuit current Tvj op = 150°C Integrated NTC temperature sensor Copper base plate Solder Contact Technology Standard housing Benefits Compact module concept Optimized development cycle time and cost Configuration flexibility Potential Applications Applications Traction Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FS75R07N2E4 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FS75R07N2E4
IGBT Modules FS75R07N2E4
EconoPACK™ 2 650 V, 75 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available as variation with PressFIT mounting technology: FS75R07N2E4_B11. Summary of Features Increased blocking voltage capability to 650 V High short circuit capability Self limiting short circuit current Tvj op = 150°C Integrated NTC temperature sensor Copper base plate Solder Contact Technology Standard housing Benefits Compact module concept Optimized development cycle time and cost Configuration flexibility Potential Applications Applications Traction Uninterruptible power supplies (UPS)

EconoPACK™ 2 650 V, 75 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available as variation with PressFIT mounting technology: FS75R07N2E4_B11.


Summary of Features

  • Increased blocking voltage capability to 650 V
  • High short circuit capability
  • Self limiting short circuit current
  • Tvj op = 150°C
  • Integrated NTC temperature sensor
  • Copper base plate
  • Solder Contact Technology
  • Standard housing

Benefits

  • Compact module concept
  • Optimized development cycle time and cost
  • Configuration flexibility

Potential Applications


Applications

  • Traction
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FS75R07N2E4
IGBT Modules FS75R07N2E4
IGBT Modules IGBT Module 75A 650V

IGBT Modules IGBT Module 75A 650V

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FS75R07N2E4 FS75R07N2E4
Product Name IGBT Modules IGBT Modules
VCES 650 volts
VCE(on) 1.55 volts
IC(max) 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC034N10LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0034 ohms
View Details
Power - IGBT - IGBT Modules - FF450R17ME7_B11 - FF450R17ME7_B11 - Infineon Technologies AG
Specs
VCES 1700 volts
IC(max) 450 amps
Package Type AG-ECONOD
View Details
IGBT Modules - FS300R12KE4 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCE(on) 1.75 volts
IC(max) 300 amps
Package Type AG-ECONOPP
View Details
2 suppliers
N-Channel Depletion Mode MOSFET - BSS139 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
MOSFET Operating Mode Depletion
View Details