Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS134D BTS134D

Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive Automotive body control module (BCM) Diesel direct injection Internal combustion drivetrain systems Multi-port fuel injection First 24V HITFET™ Family in DPAK Available Designers who used this product also designed with BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPB70N10S3-12 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE7258SJ | Automotive LIN transceivers TLE42744D V33 | OPTIREG™ linear voltage regulators (LDO) IPB35N10S3L-26 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch TLE42744G V50 | OPTIREG™ linear voltage regulators (LDO) BTS6163D | Classic PROFET™ 24V | automotive smart high-side switch IPG20N10S4L-22A | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET TLE42764GV | OPTIREG™ linear voltage regulators (LDO) IPD90N10S4L-06 | Automotive MOSFET CY15B256Q-SXE | F-RAM (Ferroelectric RAM) BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD50N04S4-10 | Automotive MOSFET BTS5210L | Classic PROFET™ 24V | automotive smart high-side switch BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPB70N10S3-12 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE7258SJ | Automotive LIN transceivers TLE42744D V33 | OPTIREG™ linear voltage regulators (LDO) IPB35N10S3L-26 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive Automotive body control module (BCM) Diesel direct injection Internal combustion drivetrain systems Multi-port fuel injection First 24V HITFET™ Family in DPAK Available Designers who used this product also designed with BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPB70N10S3-12 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE7258SJ | Automotive LIN transceivers TLE42744D V33 | OPTIREG™ linear voltage regulators (LDO) IPB35N10S3L-26 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch TLE42744G V50 | OPTIREG™ linear voltage regulators (LDO) BTS6163D | Classic PROFET™ 24V | automotive smart high-side switch IPG20N10S4L-22A | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET TLE42764GV | OPTIREG™ linear voltage regulators (LDO) IPD90N10S4L-06 | Automotive MOSFET CY15B256Q-SXE | F-RAM (Ferroelectric RAM) BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD50N04S4-10 | Automotive MOSFET BTS5210L | Classic PROFET™ 24V | automotive smart high-side switch BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPB70N10S3-12 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE7258SJ | Automotive LIN transceivers TLE42744D V33 | OPTIREG™ linear voltage regulators (LDO) IPB35N10S3L-26 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS134D - BTS134D - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS134D
BTS134D
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS134D BTS134D
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive Automotive body control module (BCM) Diesel direct injection Internal combustion drivetrain systems Multi-port fuel injection First 24V HITFET™ Family in DPAK Available Designers who used this product also designed with BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPB70N10S3-12 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE7258SJ | Automotive LIN transceivers TLE42744D V33 | OPTIREG™ linear voltage regulators (LDO) IPB35N10S3L-26 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch TLE42744G V50 | OPTIREG™ linear voltage regulators (LDO) BTS6163D | Classic PROFET™ 24V | automotive smart high-side switch IPG20N10S4L-22A | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET TLE42764GV | OPTIREG™ linear voltage regulators (LDO) IPD90N10S4L-06 | Automotive MOSFET CY15B256Q-SXE | F-RAM (Ferroelectric RAM) BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD50N04S4-10 | Automotive MOSFET BTS5210L | Classic PROFET™ 24V | automotive smart high-side switch BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPB70N10S3-12 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers TLE7258SJ | Automotive LIN transceivers TLE42744D V33 | OPTIREG™ linear voltage regulators (LDO) IPB35N10S3L-26 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch 1 2 3 4 5

N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions.

Summary of Features

  • Logic Level Input
  • Input Protection (ESD)
  • Thermal shutdown with auto restart
  • Green product (RoHS compliant)
  • Overload protection
  • Short circuit protection
  • Overvoltage protection
  • Current limitation
  • Analog driving possible

Potential Applications

  • Body controller (interior light dimming)

Applications

  • Automotive
  • Automotive body control module (BCM)
  • Diesel direct injection
  • Internal combustion drivetrain systems
  • Multi-port fuel injection
  • First 24V HITFET™ Family in DPAK Available

Designers who used this product also designed with


  • BTS452T |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPB70N10S3-12 |
    Automotive MOSFET
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE42744D V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB35N10S3L-26 |
    Automotive MOSFET
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLE42744G V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS6163D |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPG20N10S4L-22A |
    Automotive MOSFET
  • IPG20N06S4L-14A |
    Automotive MOSFET
  • TLE42764GV |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD90N10S4L-06 |
    Automotive MOSFET
  • CY15B256Q-SXE |
    F-RAM (Ferroelectric RAM)
  • BTS5045-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • IPD50N04S4-10 |
    Automotive MOSFET
  • BTS5210L |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS452T |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPB70N10S3-12 |
    Automotive MOSFET
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE42744D V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB35N10S3L-26 |
    Automotive MOSFET
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS134D
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS134D
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS5215L - ITS5215L - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050TE - BTF3050TE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 5000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM - TLE7233EM - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details