Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N BTS3207N

Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming)
Request a Quote Datasheet
Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N - BTS3207N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N
BTS3207N
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N BTS3207N
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming)

N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions.

Summary of Features

  • Logic Level Input
  • Input Protection (ESD)
  • Thermal shutdown with auto restart
  • Green product (RoHS compliant)
  • Overload protection
  • Short circuit protection
  • Overvoltage protection
  • Current limitation
  • Analog driving possible

Potential Applications

  • Body controller (interior light dimming)
Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207N - 079740-BTS3207N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207N
079740-BTS3207N
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207N 079740-BTS3207N
Manufacturer: Infineon Technologies Win Source Part Number: 079740-BTS3207N Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 640mA Voltage - Load: 42V (Max) Rds On (Typ): 500 mOhm (Max) Family Name: BTS3207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS3207NNT; BTS3207NXT; Introduction Date: April 22, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079740-BTS3207N
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 640mA
Voltage - Load: 42V (Max)
Rds On (Typ): 500 mOhm (Max)
Family Name: BTS3207
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS3207NNT; BTS3207NXT;
Introduction Date: April 22, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS3207N 079740-BTS3207N
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207N
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products