Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4142N BTS4142N

Description
The BTS4142N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection (including load dump) Undervoltage shutdown with auto restart and hysteresis Switching inductive load Clamp of negative output voltage with inductive loads CMOS compatible input Thermal shutdown with restart ESD protection Loss GND and loss Vbb protection ESD- Protection Very low stand by current Reverse battery protection with external resistor Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Hydrogen electrolysis Smart buildings Designers who used this product also designed with IRLML6246 | N-Channel Power MOSFET IMZA65R027M1H | Silicon Carbide MOSFET Discretes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET TLI4971-A050T5-U-E00 01 | Current sensors IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode IRLML6246 | N-Channel Power MOSFET IMZA65R027M1H | Silicon Carbide MOSFET Discretes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET TLI4971-A050T5-U-E00 01 | Current sensors IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode IRLML6246 | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
The BTS4142N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection (including load dump) Undervoltage shutdown with auto restart and hysteresis Switching inductive load Clamp of negative output voltage with inductive loads CMOS compatible input Thermal shutdown with restart ESD protection Loss GND and loss Vbb protection ESD- Protection Very low stand by current Reverse battery protection with external resistor Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Hydrogen electrolysis Smart buildings Designers who used this product also designed with IRLML6246 | N-Channel Power MOSFET IMZA65R027M1H | Silicon Carbide MOSFET Discretes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET TLI4971-A050T5-U-E00 01 | Current sensors IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode IRLML6246 | N-Channel Power MOSFET IMZA65R027M1H | Silicon Carbide MOSFET Discretes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET TLI4971-A050T5-U-E00 01 | Current sensors IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode IRLML6246 | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4142N - BTS4142N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4142N
BTS4142N
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4142N BTS4142N
The BTS4142N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection (including load dump) Undervoltage shutdown with auto restart and hysteresis Switching inductive load Clamp of negative output voltage with inductive loads CMOS compatible input Thermal shutdown with restart ESD protection Loss GND and loss Vbb protection ESD- Protection Very low stand by current Reverse battery protection with external resistor Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Hydrogen electrolysis Smart buildings Designers who used this product also designed with IRLML6246 | N-Channel Power MOSFET IMZA65R027M1H | Silicon Carbide MOSFET Discretes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET TLI4971-A050T5-U-E00 01 | Current sensors IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode IRLML6246 | N-Channel Power MOSFET IMZA65R027M1H | Silicon Carbide MOSFET Discretes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET TLI4971-A050T5-U-E00 01 | Current sensors IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode IRLML6246 | N-Channel Power MOSFET 1 2

The BTS4142N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Undervoltage shutdown with auto restart and hysteresis
  • Switching inductive load
  • Clamp of negative output voltage with inductive loads
  • CMOS compatible input
  • Thermal shutdown with restart
  • ESD protection
  • Loss GND and loss Vbb protection
  • ESD- Protection
  • Very low stand by current
  • Reverse battery protection with external resistor
  • Improved electromagnetic compatibility(EMC)
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Truck and Agriculture vehicle solutions (24V)
  • Power train / clutch transmission
  • Automotive Lighting
  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Hydrogen electrolysis
  • Smart buildings

Designers who used this product also designed with


  • IRLML6246 |
    N-Channel Power MOSFET
  • IMZA65R027M1H |
    Silicon Carbide MOSFET Discretes
  • IPW65R041CFD |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • TLI4971-A050T5-U-E0001 |
    Current sensors
  • IDW30G120C5B |
    CoolSiC™ Schottky Diodes
  • IMZ120R030M1H |
    Silicon Carbide MOSFET Discretes
  • S29GL064S80TFV020 |
    High-performance page mode
  • IRLML6246 |
    N-Channel Power MOSFET
  • IMZA65R027M1H |
    Silicon Carbide MOSFET Discretes
  • IPW65R041CFD |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • TLI4971-A050T5-U-E0001 |
    Current sensors
  • IDW30G120C5B |
    CoolSiC™ Schottky Diodes
  • IMZ120R030M1H |
    Silicon Carbide MOSFET Discretes
  • S29GL064S80TFV020 |
    High-performance page mode
  • IRLML6246 |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS4142N
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4142N
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Wire Guard 12V | Automotive smart high-side switch - BTG70013A-1ESW - BTG70013A-1ESW - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details