Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPZ BTS7008-2EPZ

Description
The BTS7008-2EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7.5 A loads and high inrush current loads such as H9 65W / Xenon 65W lamps or equivalent electronic loads (e.g. LED modules) Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175 °C Suitable for powertrain systems such as transmission applications Applications Body electronics and power distribution
Request a Quote Datasheet
Description
The BTS7008-2EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7.5 A loads and high inrush current loads such as H9 65W / Xenon 65W lamps or equivalent electronic loads (e.g. LED modules) Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175 °C Suitable for powertrain systems such as transmission applications Applications Body electronics and power distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPZ - BTS7008-2EPZ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPZ
BTS7008-2EPZ
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPZ BTS7008-2EPZ
The BTS7008-2EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7.5 A loads and high inrush current loads such as H9 65W / Xenon 65W lamps or equivalent electronic loads (e.g. LED modules) Applications with extended or/and high temperature mission profiles Under the hood applications requiring an extended junction temperature range, up to 175 °C Suitable for powertrain systems such as transmission applications Applications Body electronics and power distribution

The BTS7008-2EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis

The device is suitable for applications with extended or/and high temperature mission profiles.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFET™+2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Intelligent Restart Control
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Driving capability suitable for 7.5 A loads and high inrush current loads such as H9 65W / Xenon 65W lamps or equivalent electronic loads (e.g. LED modules)
  • Applications with extended or/and high temperature mission profiles
  • Under the hood applications requiring an extended junction temperature range, up to 175 °C
  • Suitable for powertrain systems such as transmission applications

Applications

  • Body electronics and power distribution
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7008-2EPZ
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPZ
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125EJ - BTS3125EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7240SL - TLE7240SL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details