Pressure Transmitter PCE-DMU 10
Pressure Transmitter to 600 Bar / various connections / 0/4 ... 20 mA or 0 ... 10 V output / Ceramic membrane
The pressure transducer PCE-DMU 10 can be used for relative and absolute pressure measurements. The pressure transmitter can be used for fuels, oils and gases. The ceramic membrane allows a robust application in plant and machine construction, in the field of HVAC technology and also in commercial vehicle technology in the hydraulic sector. The modular design of the pressure transmitter allows a combination of process connections, pressure ranges and electrical connection variants and thus meets almost all requirements of industrial automation. The pressure transmitter has an accuracy of 0.5% of the measuring range.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | PCE-DMU 10 |
| Product Name | Pressure Transmitter |
| Pressure Measurement | Absolute; Gauge |