HydraCheck Inc. Handheld Pressure Reader and Transmitter Stauff

Description
The hand-held readers transfer the energy required for a measurement to the pressure transmitter using RFID technology. All that is required is a maximum distance of 1.5 cm / 0.6 in from the antenna to the tip of the pressure transmitter for the duration of the measurement. When the pressure transmitter is activated by the press of a button, a current measured value is determined within only 0.5 seconds and then immediately transmitted back to the reading device together with other relevant information and then shown on the illuminated display and stored. Over 15,000 of these measurement sets can be stored in the internal memory of the device. Reader Specifications: Pressure: in PSI and bar Temperature: in °F and °C Display: graphic, LED-backlit Visible Area: 55 x 46 mm / 2.17 x 1.81 in Resolution: 128 x 64 Pixel Ambient Temperature: -4°F to +158°F (-20°C to +70°C) Storage Temperature: -13°F to +140°F (-25°C to +60°C) CE certified Sampling Rate: typ. 250 ms / max. 400 ms Interface: Micro USB EMV: EN 61326-1:2013; EN 300330 Power Supply: Battery – Lithium Ion (3,7 V DC / 900 mAh) Operating Time: approx. 6h (approx. 1800 individual measurement) Material: Housing made of ABS Protection Rating: IP65 – Dust tight and protected against water jets Transmitter Specifications: Suitable for liquid and gaseous media Housing: Stainless Steel 1.4305 Sealing: FKM (Viton®) Cap: Polyamide (glass fiber-reinforced) Media Temperature: -40°F to +275°F (-40°C to +135°C) Ambient Temperature: -40°F to +185°F (-40°C to +85°C) Storage Temperature: -67°F to +257°F (-55°C to +125°C) Sampling Rate: typ. 250 ms / max. 400 ms Long-term Stability: according to IEC EN 60770-1; max. ± 0,25 % FS* /a Vibration Loading: acc. to IEC 60068-2-6 (20 g) Shock Loading: acc. to IEC 60068-2-27 (30 g) 11ms Protection Rating: IP69 – Dust tight and protected against high-pressure and steam cleaning PC Software: The software included with the delivery allows transmission of the stored measured values from the reading device to the PC, subsequent evaluation and export, e.g. to Microsoft Excel®.
Request a Quote
Description
The hand-held readers transfer the energy required for a measurement to the pressure transmitter using RFID technology. All that is required is a maximum distance of 1.5 cm / 0.6 in from the antenna to the tip of the pressure transmitter for the duration of the measurement. When the pressure transmitter is activated by the press of a button, a current measured value is determined within only 0.5 seconds and then immediately transmitted back to the reading device together with other relevant information and then shown on the illuminated display and stored. Over 15,000 of these measurement sets can be stored in the internal memory of the device. Reader Specifications: Pressure: in PSI and bar Temperature: in °F and °C Display: graphic, LED-backlit Visible Area: 55 x 46 mm / 2.17 x 1.81 in Resolution: 128 x 64 Pixel Ambient Temperature: -4°F to +158°F (-20°C to +70°C) Storage Temperature: -13°F to +140°F (-25°C to +60°C) CE certified Sampling Rate: typ. 250 ms / max. 400 ms Interface: Micro USB EMV: EN 61326-1:2013; EN 300330 Power Supply: Battery – Lithium Ion (3,7 V DC / 900 mAh) Operating Time: approx. 6h (approx. 1800 individual measurement) Material: Housing made of ABS Protection Rating: IP65 – Dust tight and protected against water jets Transmitter Specifications: Suitable for liquid and gaseous media Housing: Stainless Steel 1.4305 Sealing: FKM (Viton®) Cap: Polyamide (glass fiber-reinforced) Media Temperature: -40°F to +275°F (-40°C to +135°C) Ambient Temperature: -40°F to +185°F (-40°C to +85°C) Storage Temperature: -67°F to +257°F (-55°C to +125°C) Sampling Rate: typ. 250 ms / max. 400 ms Long-term Stability: according to IEC EN 60770-1; max. ± 0,25 % FS* /a Vibration Loading: acc. to IEC 60068-2-6 (20 g) Shock Loading: acc. to IEC 60068-2-27 (30 g) 11ms Protection Rating: IP69 – Dust tight and protected against high-pressure and steam cleaning PC Software: The software included with the delivery allows transmission of the stored measured values from the reading device to the PC, subsequent evaluation and export, e.g. to Microsoft Excel®.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Salt Lake City, UT, USA
Handheld Pressure Reader and Transmitter
Stauff
Handheld Pressure Reader and Transmitter Stauff
The hand-held readers transfer the energy required for a measurement to the pressure transmitter using RFID technology. All that is required is a maximum distance of 1.5 cm / 0.6 in from the antenna to the tip of the pressure transmitter for the duration of the measurement. When the pressure transmitter is activated by the press of a button, a current measured value is determined within only 0.5 seconds and then immediately transmitted back to the reading device together with other relevant information and then shown on the illuminated display and stored. Over 15,000 of these measurement sets can be stored in the internal memory of the device. Reader Specifications: Pressure: in PSI and bar Temperature: in °F and °C Display: graphic, LED-backlit Visible Area: 55 x 46 mm / 2.17 x 1.81 in Resolution: 128 x 64 Pixel Ambient Temperature: -4°F to +158°F (-20°C to +70°C) Storage Temperature: -13°F to +140°F (-25°C to +60°C) CE certified Sampling Rate: typ. 250 ms / max. 400 ms Interface: Micro USB EMV: EN 61326-1:2013; EN 300330 Power Supply: Battery – Lithium Ion (3,7 V DC / 900 mAh) Operating Time: approx. 6h (approx. 1800 individual measurement) Material: Housing made of ABS Protection Rating: IP65 – Dust tight and protected against water jets Transmitter Specifications: Suitable for liquid and gaseous media Housing: Stainless Steel 1.4305 Sealing: FKM (Viton®) Cap: Polyamide (glass fiber-reinforced) Media Temperature: -40°F to +275°F (-40°C to +135°C) Ambient Temperature: -40°F to +185°F (-40°C to +85°C) Storage Temperature: -67°F to +257°F (-55°C to +125°C) Sampling Rate: typ. 250 ms / max. 400 ms Long-term Stability: according to IEC EN 60770-1; max. ± 0,25 % FS* /a Vibration Loading: acc. to IEC 60068-2-6 (20 g) Shock Loading: acc. to IEC 60068-2-27 (30 g) 11ms Protection Rating: IP69 – Dust tight and protected against high-pressure and steam cleaning PC Software: The software included with the delivery allows transmission of the stored measured values from the reading device to the PC, subsequent evaluation and export, e.g. to Microsoft Excel®.

The hand-held readers transfer the energy required for a measurement to the pressure transmitter using RFID technology. All that is required is a maximum distance of 1.5 cm / 0.6 in from the antenna to the tip of the pressure transmitter for the duration of the measurement.

When the pressure transmitter is activated by the press of a button, a current measured value is determined within only 0.5 seconds and then immediately transmitted back to the reading device together with other relevant information and then shown on the illuminated display and stored. Over 15,000 of these measurement sets can be stored in the internal memory of the device.

Reader Specifications:

  • Pressure: in PSI and bar
  • Temperature: in °F and °C
  • Display: graphic, LED-backlit
  • Visible Area: 55 x 46 mm / 2.17 x 1.81 in
  • Resolution: 128 x 64 Pixel
  • Ambient Temperature: -4°F to +158°F (-20°C to +70°C)
  • Storage Temperature: -13°F to +140°F (-25°C to +60°C)
  • CE certified
  • Sampling Rate: typ. 250 ms / max. 400 ms
  • Interface: Micro USB
  • EMV: EN 61326-1:2013; EN 300330
  • Power Supply: Battery – Lithium Ion (3,7 V DC / 900 mAh)
  • Operating Time: approx. 6h (approx. 1800 individual measurement)
  • Material: Housing made of ABS
  • Protection Rating: IP65 – Dust tight and protected against water jets

Transmitter Specifications:

  • Suitable for liquid and gaseous media
  • Housing: Stainless Steel 1.4305
  • Sealing: FKM (Viton®)
  • Cap: Polyamide (glass fiber-reinforced)
  • Media Temperature: -40°F to +275°F (-40°C to +135°C)
  • Ambient Temperature: -40°F to +185°F (-40°C to +85°C)
  • Storage Temperature: -67°F to +257°F (-55°C to +125°C)
  • Sampling Rate: typ. 250 ms / max. 400 ms
  • Long-term Stability: according to IEC EN 60770-1; max. ± 0,25 % FS* /a
  • Vibration Loading: acc. to IEC 60068-2-6 (20 g)
  • Shock Loading: acc. to IEC 60068-2-27 (30 g) 11ms
  • Protection Rating: IP69 – Dust tight and protected against high-pressure and steam cleaning

PC Software:

The software included with the delivery allows transmission of the stored measured values from the reading device to the PC, subsequent evaluation and export, e.g. to Microsoft Excel®.

Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Pressure Transmitters
Product Number Stauff
Product Name Handheld Pressure Reader and Transmitter
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data