Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure transmitters 985V - Volume flow transmitter

Description
The transmitters of the 985V series are used to measure volume flow, differential, overpressure and underpressure. Switching between volume flow and pressure measurement takes place via a jumper. Configuration of the volume flow measurement: 1) During the selection of a calculation formula or 2) By applying a reference volume flow, which is entered directly
Request a Quote
Description
The transmitters of the 985V series are used to measure volume flow, differential, overpressure and underpressure. Switching between volume flow and pressure measurement takes place via a jumper. Configuration of the volume flow measurement: 1) During the selection of a calculation formula or 2) By applying a reference volume flow, which is entered directly
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 985V series comprises volume flow transmitters for air, designed to measure volume flow, differential, overpressure, and underpressure via a jumper for switching between modes. It features an output signal selectable between 0...10 V or 4...20 mA, with a transistor switching output rated up to 30 VDC/100 mA. The device operates on 18...30 VAC/VDC, has an IP65 protection rating, and supports unit selection between m³/h, m³/s, cfm, and l/s. Operating temperature ranges from 0 to +50°C, with storage from -10 to +70°C. The housing is made of ABS, with dimensions of approximately 81 × 83 × 41 mm and a weight of about 125 g. It meets CE conformity for EN 61326 and RoHS 2011/65/EU. The pressure medium is limited to non-flammable, non-aggressive gases, and the transmitters accept process connections with 4/6 mm hose nipples.

Datasheet Summary
Powered by GS/AI

The 985V series comprises volume flow transmitters for air, designed to measure volume flow, differential, overpressure, and underpressure via a jumper for switching between modes. It features an output signal selectable between 0...10 V or 4...20 mA, with a transistor switching output rated up to 30 VDC/100 mA. The device operates on 18...30 VAC/VDC, has an IP65 protection rating, and supports unit selection between m³/h, m³/s, cfm, and l/s. Operating temperature ranges from 0 to +50°C, with storage from -10 to +70°C. The housing is made of ABS, with dimensions of approximately 81 × 83 × 41 mm and a weight of about 125 g. It meets CE conformity for EN 61326 and RoHS 2011/65/EU. The pressure medium is limited to non-flammable, non-aggressive gases, and the transmitters accept process connections with 4/6 mm hose nipples.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure transmitters - 985V - Volume flow transmitter - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure transmitters
985V - Volume flow transmitter
Pressure sensors & Load sensors - Pressure transmitters 985V - Volume flow transmitter
The transmitters of the 985V series are used to measure volume flow, differential, overpressure and underpressure. Switching between volume flow and pressure measurement takes place via a jumper. Configuration of the volume flow measurement: 1) During the selection of a calculation formula or 2) By applying a reference volume flow, which is entered directly

The transmitters of the 985V series are used to measure volume flow, differential, overpressure and underpressure. Switching between volume flow and pressure measurement takes place via a jumper.

Configuration of the volume flow measurement:

1) During the selection of a calculation formula or

2) By applying a reference volume flow, which is entered directly

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Transmitters
Product Number 985V - Volume flow transmitter
Product Name Pressure sensors & Load sensors - Pressure transmitters
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 85 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0363 to 102 psi (0.0255 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3403 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 43.51 to 725 psi (30.62 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - 981 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 1.45 psi (1.02 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details