Busch Vacuum Solutions Micro-controller-based Vacuum Gauge Digital Transmitter VacTest DPP 400

Description
The Digital Transmitter DPP 400 is the latest generation of micro-controller-bas ed vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas type independent measurement in high pressure range Protected and robust spiral coil filament Pirani Fully customizable parameters and output signal for easy integration Optional display version (DPP 400 D) 0 – 10 V signal and RS485 interface Bake-out up to 150°C without electronics removal 2 setpoint relays as standard Plug and play sensor replacement
Request a Quote Datasheet
Description
The Digital Transmitter DPP 400 is the latest generation of micro-controller-bas ed vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas type independent measurement in high pressure range Protected and robust spiral coil filament Pirani Fully customizable parameters and output signal for easy integration Optional display version (DPP 400 D) 0 – 10 V signal and RS485 interface Bake-out up to 150°C without electronics removal 2 setpoint relays as standard Plug and play sensor replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-controller-based Vacuum Gauge Digital Transmitter - VacTest DPP 400 - Busch Vacuum Solutions
Virginia Beach, VA, United States
Micro-controller-based Vacuum Gauge Digital Transmitter
VacTest DPP 400
Micro-controller-based Vacuum Gauge Digital Transmitter VacTest DPP 400
The Digital Transmitter DPP 400 is the latest generation of micro-controller-bas ed vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas type independent measurement in high pressure range Protected and robust spiral coil filament Pirani Fully customizable parameters and output signal for easy integration Optional display version (DPP 400 D) 0 – 10 V signal and RS485 interface Bake-out up to 150°C without electronics removal 2 setpoint relays as standard Plug and play sensor replacement

The Digital Transmitter DPP 400 is the latest generation of micro-controller-based vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar.

  • Gas type independent measurement in high pressure range
  • Protected and robust spiral coil filament Pirani
  • Fully customizable parameters and output signal for easy integration
  • Optional display version (DPP 400 D)
  • 0 – 10 V signal and RS485 interface
  • Bake-out up to 150°C without electronics removal
  • 2 setpoint relays as standard
  • Plug and play sensor replacement
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Gauges and Instruments
Product Number VacTest DPP 400
Product Name Micro-controller-based Vacuum Gauge Digital Transmitter
Media Gas
Sensor Technology Semiconductor Piezoresistive; Pirani
Signal Output Analog Voltage; RS232/485
Vacuum Range 7.50E-5 to 900 torr (29.92 to -5.53 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Capacitive Vacuum Gauge Analog Transmitter - VacTest GCD 200 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Variable Capacitance
Signal Output Analog Current
View Details
Micro-controller-based Vacuum Gauge Digital Transmitter - VacTest TRP 900 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Semiconductor Piezoresistive
Vacuum Range 0.7503 to 1200 torr (29.89 to -17.34 in Hg vac)
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100/200 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; Analog Current
View Details