The ONE Series is a multifunctional explosion-proof pressure and temperature smart transmitter with integrated switch outputs, designed for use with PLCs and DCS systems. It features a 4-digit LCD display, epoxy-coated aluminum alloy enclosure with tempered glass, and two 3/4" NPT conduit openings. Available models include switches for low and high voltage/current applications and loop-powered HART® transmitters with or without switch outputs. The device operates on 7.8-50 VDC or 70-240 VAC/VDC depending on model, with switch ratings up to 0.15-10 A. It meets cULus, IEC, and ATEX certifications for hazardous locations, with an ambient operating temperature range of -40 °F to 185 °F (-40 °C to 85 °C). The enclosure supports wall or pipe mounting via provided brackets. Analog outputs are NAMUR NE 43 compliant and HART® version 7 compatible. Set points and deadbands are fully programmable, and diagnostic status is indicated by IAW® (I Am Working) signals.
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational and maintenance efficiency. Set point and deadband are fully adjustable and easily programmed through the display keypad or via HART connection. Certified for hazardous location, intrinsically safe and non-incentive area classifications. Typical applications that utilize the One Series include controlling rotating equipment - pumps, compressors, turbines, seal pot monitoring, filter monitoring, BOP and wellhead control, and cryogenic monitoring for LNG storage and transport.
| United Electric Controls Company | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | One Series |
| Product Name | Pressure Switch and Transmitter |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive |
| Pressure Measurement | Gauge |
| Material | Gas |
| Features | Temperature Output (optional feature) |
| Display Type | Digital Numerical Display |