TE Connectivity LVDT Sensors 010313100000-M

Description
Body Features Case Material : Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP64 Other Linearity Error (Full Range) (PCT) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP64 Other Linearity Error (Full Range) (PCT) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 010313100000-M - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
010313100000-M
LVDT Sensors 010313100000-M
Body Features Case Material : Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP64 Other Linearity Error (Full Range) (PCT) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Case Material : Aluminum
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Terminal Block

Dimensions


  • Product Diameter : 31.75 MM  [1.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Industry Standards


  • IP Rating : IP64

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-010313100000-M-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-010313100000-M-ND
Angle, Linear Position Measuring 223-010313100000-M-ND
SQ-1250-5000 LVDT

SQ-1250-5000 LVDT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number 010313100000-M 223-010313100000-M-ND
Product Name LVDT Sensors Angle, Linear Position Measuring
Operating Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560982-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
LVDT Sensors - 02561022-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
LVDT Sensors - 02350511-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0510 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details