The KDM-8206 is a modular rack-mount multichannel non-contact position sensing system with 3U-by-7T Eurocard measuring modules, supporting up to 12 channels in a 19-inch rack or bench-top enclosures. It provides analog output signals of 0-10 Vdc or 4-20 mA, with resolution of 0.01% of full scale and non-linearity below 1% of full scale. The system operates with a ±15 Vdc power supply, draws less than 50 mA per side, and has a frequency response of 50 kHz standard (up to 120 kHz optional). It functions within an operating temperature range of 0°C to 55°C, with thermal sensitivity of 0.1% of full scale per °F. The unit is RoHS compliant and CE-marked.
Modular rack-mounted multi-channel position sensing system
>Modularized rack format
>Standard 3U by 7T Eurocard modules
>Resolution to 10 micro inches or better
>Multiple channels, rack mounted or bench-top enclosures
>21 standard temperature sensors and10 moderate temperature sensors.
| Kaman Measuring & Memory LLC dba KMM Precision Measuring | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | KDM-8206 |
| Product Name | Modular Rack-Mount Multichannel Noncontact Position Sensor |
| Sensor Technology | Inductive Linear Position Sensor/Switch |