The compact distance smart sensor determines the distance to objects using ultrasonic waves and the principle of time-of-flight measurement (ToF). It is suitable for numerous applications in the areas of distance and level monitoring. In contrast to other distance measuring methods (e.g., measuring with laser), the DSS 015 detects even transparent objects such as glass, foil and liquids and is insensitive to changing light conditions. The IO-Link interface makes it very easy to connect to higher-level control systems (e.g., PLC).
| STEGO | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | DSS 015 |
| Product Name | Distance Smart Sensor |
| Sensor Technology | Ultrasonice Linear Position Sensor/Switch |
| Body Shape | Rectangular |
| Measurement Range | 11.81 to 157 inch (300 to 4000 mm) |
| Accuracy | 2 % |
| Resolution | 1 mm (0.0394 inches) |