The Model TR3 Tru-Trac™ is an integrated heavy-duty encoder and spring-loaded measuring wheel assembly for tracking velocity, position, or distance across industrial surfaces. It supports single or dual-wheel configurations and operates at speeds up to 3000 ft/min. Mounted via a torsion arm, it functions in any orientation. The housing is metal, with IP50 standard sealing and optional IP66/IP67. Output types include open collector, push-pull, pull-up, and line driver; input voltage is 4.75-28 VDC. Resolution ranges from 1 to 10,000 CPR, with max frequency up to 1 MHz. Temperature range is -20°C to 85°C standard, extended to -40°C to 100°C. Shaft is stainless steel, wheel width is 3/4", and weight is 2.5 lb (single) or 3.0 lb (dual). CE marked.
The Model TR3 Heavy Duty Tru-Trac® is an integrated heavy duty encoder and spring-loaded measuring wheel assembly all in one, easy-to-use, compact unit. Available in both single and optional dual-wheel format, the Model TR3 is a versatile solution for tracking velocity, position or distance over a wide variety of surfaces in many industrial applications. Its spring-loaded torsion arm provides a simple-to-adjust torsion load, allowing the Model TR3 to be mounted in any orientation, even upside-down. The Model TR3 housing is an all-metal work horse, specifically designed to take on your toughest application environments at operating speeds up to 3000 feet per minute.
| Encoder Products Company | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | Model TR3 Tru-Trac® |
| Product Name | Linear Measurement Solutions |
| Sensor Technology | Linear Encoder |