Encoder Products Company Linear Measurement Solutions Model LCX | Draw Wire Solutions

Description
Available in wire lengths from one meter to 42.5 meters, the Model LCX Draw Wire is compatible with the following 58 mm shafted encoders with clamping flange: Model A58SB, which offers SSI and CANopen® communication protocols; Model A58SE, which offers EtherCAT®, EtherNet/IP™, or PROFINET® communication protocols; Model 758, a high-performance incremental encoder; and the Model 858S, a stainless steel incremental encoder. Choose the right encoder and wire length for your application.
Request a Quote Datasheet
Description
Available in wire lengths from one meter to 42.5 meters, the Model LCX Draw Wire is compatible with the following 58 mm shafted encoders with clamping flange: Model A58SB, which offers SSI and CANopen® communication protocols; Model A58SE, which offers EtherCAT®, EtherNet/IP™, or PROFINET® communication protocols; Model 758, a high-performance incremental encoder; and the Model 858S, a stainless steel incremental encoder. Choose the right encoder and wire length for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Sagle, ID, USA
Linear Measurement Solutions
Model LCX | Draw Wire Solutions
Linear Measurement Solutions Model LCX | Draw Wire Solutions
Available in wire lengths from one meter to 42.5 meters, the Model LCX Draw Wire is compatible with the following 58 mm shafted encoders with clamping flange: Model A58SB, which offers SSI and CANopen® communication protocols; Model A58SE, which offers EtherCAT®, EtherNet/IP™, or PROFINET® communication protocols; Model 758, a high-performance incremental encoder; and the Model 858S, a stainless steel incremental encoder. Choose the right encoder and wire length for your application.

Available in wire lengths from one meter to 42.5 meters, the Model LCX Draw Wire is compatible with the following 58 mm shafted encoders with clamping flange: Model A58SB, which offers SSI and CANopen® communication protocols; Model A58SE, which offers EtherCAT®, EtherNet/IP™, or PROFINET® communication protocols; Model 758, a high-performance incremental encoder; and the Model 858S, a stainless steel incremental encoder. Choose the right encoder and wire length for your application.

Supplier's Site Datasheet

Technical Specifications

  Encoder Products Company
Product Category Linear Position Sensors
Product Number Model LCX | Draw Wire Solutions
Product Name Linear Measurement Solutions
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details