PI (Physik Instrumente) L.P. PISeca Capacitive Sensor D-510

Description
<1 Nanometer Resolution, Measuring Ranges to 500 µm Absolute, Non-Contact Measurement of Distance / Motion / Vibration Multi-Axis Measurements Possible Excellent Measuring Linearity to 0.1 % Plug & Play: Easy Setup and Integration Very Temperature Stable Bandwidth to 10 kHz Guard-Ring Electrode Design for Better Sensor Linearity ILS Linearization System in the Signal Conditioner Electronics Improves Output Signal Linearity All Systems Factory Calibrated for Highest Possible Linearity / Accuracy PISeca™ capacitive displacement sensors perform non-contact measurements of geometric quantities representing separation, position, length or other linear dimension against electrically conductive references such as metallic planes. These single-probe sensors combine superior resolution and linearity with very high bandwidth for dynamic measurements. Standard come with measuring ranges from 20 to 1000 µm. Capacitive position gauges such as PISeca™ are fundamentally very temperature stable and easy to work with.
Request a Quote Datasheet
Description
<1 Nanometer Resolution, Measuring Ranges to 500 µm Absolute, Non-Contact Measurement of Distance / Motion / Vibration Multi-Axis Measurements Possible Excellent Measuring Linearity to 0.1 % Plug & Play: Easy Setup and Integration Very Temperature Stable Bandwidth to 10 kHz Guard-Ring Electrode Design for Better Sensor Linearity ILS Linearization System in the Signal Conditioner Electronics Improves Output Signal Linearity All Systems Factory Calibrated for Highest Possible Linearity / Accuracy PISeca™ capacitive displacement sensors perform non-contact measurements of geometric quantities representing separation, position, length or other linear dimension against electrically conductive references such as metallic planes. These single-probe sensors combine superior resolution and linearity with very high bandwidth for dynamic measurements. Standard come with measuring ranges from 20 to 1000 µm. Capacitive position gauges such as PISeca™ are fundamentally very temperature stable and easy to work with.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PISeca Capacitive Sensor
D-510
PISeca Capacitive Sensor D-510
<1 Nanometer Resolution, Measuring Ranges to 500 µm Absolute, Non-Contact Measurement of Distance / Motion / Vibration Multi-Axis Measurements Possible Excellent Measuring Linearity to 0.1 % Plug & Play: Easy Setup and Integration Very Temperature Stable Bandwidth to 10 kHz Guard-Ring Electrode Design for Better Sensor Linearity ILS Linearization System in the Signal Conditioner Electronics Improves Output Signal Linearity All Systems Factory Calibrated for Highest Possible Linearity / Accuracy PISeca™ capacitive displacement sensors perform non-contact measurements of geometric quantities representing separation, position, length or other linear dimension against electrically conductive references such as metallic planes. These single-probe sensors combine superior resolution and linearity with very high bandwidth for dynamic measurements. Standard come with measuring ranges from 20 to 1000 µm. Capacitive position gauges such as PISeca™ are fundamentally very temperature stable and easy to work with.
  • <1 Nanometer Resolution, Measuring Ranges to 500 µm
  • Absolute, Non-Contact Measurement of Distance / Motion / Vibration
  • Multi-Axis Measurements Possible
  • Excellent Measuring Linearity to 0.1 %
  • Plug & Play: Easy Setup and Integration
  • Very Temperature Stable
  • Bandwidth to 10 kHz
  • Guard-Ring Electrode Design for Better Sensor Linearity
  • ILS Linearization System in the Signal Conditioner Electronics Improves Output Signal Linearity
  • All Systems Factory Calibrated for Highest Possible Linearity / Accuracy

PISeca capacitive displacement sensors perform non-contact measurements of geometric quantities representing separation, position, length or other linear dimension against electrically conductive references such as metallic planes. These single-probe sensors combine superior resolution and linearity with very high bandwidth for dynamic measurements.
Standard come with measuring ranges from 20 to 1000 µm. Capacitive position gauges such as PISeca are fundamentally very temperature stable and easy to work with.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Position Sensors
Product Number D-510
Product Name PISeca Capacitive Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
Linearity 0.1000 to 0.2000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details