Festo Corporation Inductive Sensor SIEN-6,5B-PS-K-L

Description
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, ROUND, 6.5 MM, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, ROUND, 6.5 MM, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 11583531 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
11583531
Inductive Sensor 11583531
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, ROUND, 6.5 MM, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, ROUND, 6.5 MM, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 11583531
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - ACS70310LKTATN-001B5-C - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details