TE Connectivity Linear Position Sensors - LVDT/LVIT 02561024-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : 4 - 20 mA Electrical Connections : PT02A-10-6P Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 10.5 - 28 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP 定格 : IP68 Industry Standards : RoHS Other Full Stroke Ranges : 127 MM  [5 INCH ] Linearity (PCTSPAN) : ±.5 Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : 4 - 20 mA Electrical Connections : PT02A-10-6P Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 10.5 - 28 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP 定格 : IP68 Industry Standards : RoHS Other Full Stroke Ranges : 127 MM  [5 INCH ] Linearity (PCTSPAN) : ±.5 Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 02561024-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
02561024-000
Linear Position Sensors - LVDT/LVIT 02561024-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : 4 - 20 mA Electrical Connections : PT02A-10-6P Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 10.5 - 28 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP 定格 : IP68 Industry Standards : RoHS Other Full Stroke Ranges : 127 MM  [5 INCH ] Linearity (PCTSPAN) : ±.5 Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Separate Core

Electrical Characteristics


  • Analog Output : 4 - 20 mA
  • Electrical Connections : PT02A-10-6P
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 10.5 - 28

Housing Features


  • Housing Diameter : 19.05 MM  [.75 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP 定格 : IP68
  • Industry Standards : RoHS

Other


  • Full Stroke Ranges : 127 MM  [5 INCH ]
  • Linearity (PCTSPAN) : ±.5

Usage Conditions


  • Environmental Specifications : 1,000 PSI Pressure
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Position Sensors - 02561024-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02561024-000
Position Sensors 02561024-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 02561024-000 02561024-000
Product Name Linear Position Sensors - LVDT/LVIT Position Sensors
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0415 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0548 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02350729-000 - TE Connectivity
Specs
Operating Temperature -0.4000 to 250 F (-18 to 121 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0013 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details