The EP1226 is a solid state, non-contact level sensor designed to monitor liquid levels in non-metallic containers using a low-profile enclosure mounted via double-sided adhesive-backed foam tape. It operates with Tecmark EP1217/EP1227 timers or as a standalone device with an integrated relay, providing a 9 to 30 VDC output with a maximum current of 100 mA at 12 VDC. The sensor functions within an operating temperature range of -17°C to 70°C and is UL approved, CSA certified, and CE certified. It features conformal coated or open circuit boards with stripped wire leads in red, black, and green.
The EP1226 solid state, non-contact level sensor monitors liquid level in a variety of applications. Encapsulated in a low profile enclosure, the electronic mass sensor is configured to work either in conjunction with the Tecmark® EP1217 / EP1227 timers or as a stand-alone device. Designed for use with non-metallic containers. The sensor mounts via double sided adhesive backed foam tape to the "dry" side of the container.
| Tecmark Corporation | |
|---|---|
| Product Category | Level Sensors |
| Product Number | EP1226 |
| Product Name | Solid State Non-Contact Level Sensor |
| Device Classification | Sensor System |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |
| Output Options | AnalogVoltage |