BinMaster, Inc. Vibrating Probe Level Sensor VRX61

Description
Replacing BinMaster’s SHT-120, the VRX61 vibrating probe level sensor for high temperatures is designed for use in harsh processing environments up to 480°F (250°C). Now available with IECEx/ATEX Zone 20 and 21 approvals! Its new feature—a bright, built-in LED status indicator, changes from red to green based on status. The sensor detects low-dielectric bulk solids as light as 1.9 lb./ft.³ (30 g/liter) such as fly ash, flakes, or pellets. By providing reliable level alerts in high-temperature environments, users can keep workers safe from heated materials, reduce material waste, and know when to order more when material levels get too low. BinMaster’s VRX61 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection. The VRX61’s die-cast aluminum power pac—rated NEMA Type 4X—features 3/4" NPT dual conduit entries. Its self-cleaning capabilities and rugged, heat-resistant design offer a long, dependable service life.
Request a Quote Datasheet
Description
Replacing BinMaster’s SHT-120, the VRX61 vibrating probe level sensor for high temperatures is designed for use in harsh processing environments up to 480°F (250°C). Now available with IECEx/ATEX Zone 20 and 21 approvals! Its new feature—a bright, built-in LED status indicator, changes from red to green based on status. The sensor detects low-dielectric bulk solids as light as 1.9 lb./ft.³ (30 g/liter) such as fly ash, flakes, or pellets. By providing reliable level alerts in high-temperature environments, users can keep workers safe from heated materials, reduce material waste, and know when to order more when material levels get too low. BinMaster’s VRX61 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection. The VRX61’s die-cast aluminum power pac—rated NEMA Type 4X—features 3/4" NPT dual conduit entries. Its self-cleaning capabilities and rugged, heat-resistant design offer a long, dependable service life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibrating Probe Level Sensor - VRX61 - BinMaster, Inc.
Lincoln, NE, United States
Vibrating Probe Level Sensor
VRX61
Vibrating Probe Level Sensor VRX61
Replacing BinMaster’s SHT-120, the VRX61 vibrating probe level sensor for high temperatures is designed for use in harsh processing environments up to 480°F (250°C). Now available with IECEx/ATEX Zone 20 and 21 approvals! Its new feature—a bright, built-in LED status indicator, changes from red to green based on status. The sensor detects low-dielectric bulk solids as light as 1.9 lb./ft.³ (30 g/liter) such as fly ash, flakes, or pellets. By providing reliable level alerts in high-temperature environments, users can keep workers safe from heated materials, reduce material waste, and know when to order more when material levels get too low. BinMaster’s VRX61 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection. The VRX61’s die-cast aluminum power pac—rated NEMA Type 4X—features 3/4" NPT dual conduit entries. Its self-cleaning capabilities and rugged, heat-resistant design offer a long, dependable service life.

Replacing BinMaster’s SHT-120, the VRX61 vibrating probe level sensor for high temperatures is designed for use in harsh processing environments up to 480°F (250°C). Now available with IECEx/ATEX Zone 20 and 21 approvals!

Its new feature—a bright, built-in LED status indicator, changes from red to green based on status. The sensor detects low-dielectric bulk solids as light as 1.9 lb./ft.³ (30 g/liter) such as fly ash, flakes, or pellets.

By providing reliable level alerts in high-temperature environments, users can keep workers safe from heated materials, reduce material waste, and know when to order more when material levels get too low.

BinMaster’s VRX61 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection.

The VRX61’s die-cast aluminum power pac—rated NEMA Type 4X—features 3/4" NPT dual conduit entries. Its self-cleaning capabilities and rugged, heat-resistant design offer a long, dependable service life.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number VRX61
Product Name Vibrating Probe Level Sensor
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Material Temperature Range -4 to 500 F (-20 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Probe Level Sensor - VRX41 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
SmartBob SS Inventory Management System for Submersed Solids - SBR II SS - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 720 inch (? to 18288 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vibrating Probe Level Sensor - VRX21 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details