Locon Sensor Systems, Inc. High Temperature Level Sensor M18

Description
High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for non-contact proximity detection in high heat environments.
Request a Quote Datasheet
Description
High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for non-contact proximity detection in high heat environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
High Temperature Level Sensor
M18
High Temperature Level Sensor M18
High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for non-contact proximity detection in high heat environments.

High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for non-contact proximity detection in high heat environments.

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Level Sensors
Product Number M18
Product Name High Temperature Level Sensor
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
Material Temperature Range -22 to 257 F (-30 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details