The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application.
| Endress + Hauser – Sensors & Components | |
|---|---|
| Product Category | Level Sensors |
| Product Number | UTR30 |
| Product Name | Radar module |
| Device Classification | Sensor System |
| Measuring Range | 0.0 to 591 inch (0.0 to 15000 mm) |
| Accuracy (Continuous Level) | 0.3937 +/-inch (10 +/-mm) |
| Media Type | Liquid; Dry material (Bulk solids and powders) |