Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection capacitive sensors that will easily integrate into your existing system, or can be designed for a new application. Our cylindrical capacitive line includes a range of housing diameters, adjustable sensing distance, flush and non-flush mounting options. We offer contact-free proximity detection or level detection of bulk/liquid product directly or through a container wall.
LEVEL SERIES
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | LEVEL SERIES |
| Product Name | Capacitive Cylindrical |
| Device Classification | Sensor Only |
| Measuring Range | 0.0394 to 1.18 inch (1 to 30 mm) |
| Media Type | Dry material (Bulk solids and powders) |
| Output Options | AnalogCurrent |