BinMaster, Inc. 80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED CNCR 190

Description
The CNCR-190 model is for non-contact liquid level measurement at distances up to 98 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and features a 1.0-inch threaded or straight NPT connection. The cable outlet is on the top of the sensor installed using a polyurethane pigtail connection cable available in 16, 32, or 82-foot lengths. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-190 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.
Request a Quote Datasheet
Description
The CNCR-190 model is for non-contact liquid level measurement at distances up to 98 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and features a 1.0-inch threaded or straight NPT connection. The cable outlet is on the top of the sensor installed using a polyurethane pigtail connection cable available in 16, 32, or 82-foot lengths. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-190 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Lincoln, NE, United States
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED
CNCR 190
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED CNCR 190
The CNCR-190 model is for non-contact liquid level measurement at distances up to 98 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and features a 1.0-inch threaded or straight NPT connection. The cable outlet is on the top of the sensor installed using a polyurethane pigtail connection cable available in 16, 32, or 82-foot lengths. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-190 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.

The CNCR-190 model is for non-contact liquid level measurement at distances up to 98 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and features a 1.0-inch threaded or straight NPT connection. The cable outlet is on the top of the sensor installed using a polyurethane pigtail connection cable available in 16, 32, or 82-foot lengths. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-190 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR 190
Product Name 80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers
Vibrating Probe Level Sensor - VRX31 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
SmartBob AO Inventory Management System, Analog Output - SBR II AO - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details