The Model LR18 Incremental Linear Encoder offers measuring lengths up to 2040mm and is accurate to ±3 μm/m.
| Gurley Precision Instruments | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LR18 |
| Product Name | Linear Incremental encoder |
| Sensor Technology | Linear Encoder |
| Measurement Range | 80.32 inch (2040 mm) |
| Resolution | 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches) |
| Linear Encoder Speed | 1000 mm/sec (2362 in/min) |