HydraCheck Inc. Flow Meter Test Kit (One-Way Flow)

Description
To test a hydraulic pump for leakage, you must consider three things: convenience, safety and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell, glycerin-filled pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately. Affordable Light-weight Versatile Includes: Inline flow meter. Adjustable load valve. Comes equipped with either a 3000 PSI (207 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body, zinc plated Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: 14 to +212 °F (-10 to +100 °C) Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor. Accuracy ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil
Request a Quote
Description
To test a hydraulic pump for leakage, you must consider three things: convenience, safety and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell, glycerin-filled pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately. Affordable Light-weight Versatile Includes: Inline flow meter. Adjustable load valve. Comes equipped with either a 3000 PSI (207 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body, zinc plated Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: 14 to +212 °F (-10 to +100 °C) Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor. Accuracy ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Salt Lake City, UT, USA
Flow Meter Test Kit (One-Way Flow)
Flow Meter Test Kit (One-Way Flow)
To test a hydraulic pump for leakage, you must consider three things: convenience, safety and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell, glycerin-filled pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately. Affordable Light-weight Versatile Includes: Inline flow meter. Adjustable load valve. Comes equipped with either a 3000 PSI (207 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body, zinc plated Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: 14 to +212 °F (-10 to +100 °C) Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor. Accuracy ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil

To test a hydraulic pump for leakage, you must consider three things: convenience, safety and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell, glycerin-filled pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately.

  • Affordable
  • Light-weight
  • Versatile

Includes:

  • Inline flow meter.
  • Adjustable load valve.
  • Comes equipped with either a 3000 PSI (207 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge.
  • Pressures up to 5000 PSI (345 bar).
  • Flows up to 150 GPM (568 Lpm).

Specifications:

  • Needle Valve Materials: Carbon steel body, zinc plated
  • Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone.
  • Pressure Seals: Viton®
  • Threads: SAE J1926/1
  • Temperature Range: 14 to +212 °F (-10 to +100 °C)
  • Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor.
  • Accuracy ±2% of full scale
  • Repeatability: ±1%
  • Calibration: 0.876 Specific Gravity – For use with hydraulic oil
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Liquid Flow Meters
Product Name Flow Meter Test Kit (One-Way Flow)
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
Operating Pressure 3500 to 5000 psi (2463 to 3519 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details