ABB Measurement & Analytics Armoredvariable areapurgemeter FAM3200

Description
The solution for the following application areas: Water purification Gas sampling systems, nitrogen generators Burner control Chemical injection Food and beverage applications
Request a Quote
Description
The solution for the following application areas: Water purification Gas sampling systems, nitrogen generators Burner control Chemical injection Food and beverage applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAM3200 is an armored variable area purgemeter designed for measuring small flows of gases and liquids in aggressive or opaque media, suitable for chemical, petrochemical, and pharmaceutical applications. It features a stainless steel 1.4571 (316Ti) wetted construction with Viton A®, Buna N®, Kalrez®, PVDF, or PTFE sealing materials, and is rated for maximum operating temperatures of −50 to 180 °C and pressures up to PN 40 or PN 100 depending on configuration. The device has IP64 protection, a 6% accuracy at 50% of full scale per VDE/VDI 3513, and optional features include analog output (4-20 mA), alarm signaling, differential pressure regulation, and needle valves. Models are available with horizontal or vertical process connections in NPT or G threads from ¼ in to 1 in, with housing materials including polycarbonate or stainless steel. Dimensions and weight vary by model, ranging from 0.3 kg to 2.3 kg.

Datasheet Summary
Powered by GS/AI

The FAM3200 is an armored variable area purgemeter designed for measuring small flows of gases and liquids in aggressive or opaque media, suitable for chemical, petrochemical, and pharmaceutical applications. It features a stainless steel 1.4571 (316Ti) wetted construction with Viton A®, Buna N®, Kalrez®, PVDF, or PTFE sealing materials, and is rated for maximum operating temperatures of −50 to 180 °C and pressures up to PN 40 or PN 100 depending on configuration. The device has IP64 protection, a 6% accuracy at 50% of full scale per VDE/VDI 3513, and optional features include analog output (4-20 mA), alarm signaling, differential pressure regulation, and needle valves. Models are available with horizontal or vertical process connections in NPT or G threads from ¼ in to 1 in, with housing materials including polycarbonate or stainless steel. Dimensions and weight vary by model, ranging from 0.3 kg to 2.3 kg.

Suppliers

Company
Product
Description
Supplier Links
Armoredvariable areapurgemeter - FAM3200 - ABB Measurement & Analytics
Zurich, Switzerland
Armoredvariable areapurgemeter
FAM3200
Armoredvariable areapurgemeter FAM3200
The solution for the following application areas: Water purification Gas sampling systems, nitrogen generators Burner control Chemical injection Food and beverage applications

The solution for the following application areas:

  • Water purification
  • Gas sampling systems, nitrogen generators
  • Burner control
  • Chemical injection
  • Food and beverage applications
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number FAM3200
Product Name Armoredvariable areapurgemeter
Meter Technology Variable Area
Features Built-in Alarm Indicator
Operating Temperature -58 to 176 F (-50 to 80 C)
Process Media Type Liquid; Gas
Operating Pressure 1450 psi (1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
View Details
Electromagnetic Flowmeter - FSM4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Electromagneticflowmeter - HygienicMaster FEH630 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Approvals ATEX
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Electromagnetic Flowmeter - ProcessMaster FEP630 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
Operating Temperature 140 F (60 C)
View Details