Panametrics Ultrasonic In-Line Liquid Flow Meter PanaFlow XMT1000

Description
The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified natural gas (LNG)
Request a Quote
Description
The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified natural gas (LNG)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PanaFlow XMT1000 is an ultrasonic flow transmitter designed for accurate liquid flow measurement in various applications, including hydrocarbons, water, and chemicals. It features a rugged design suitable for hazardous environments and offers improved accuracy of ¬±0.3% of reading. The device supports one to three-channel operation and multiple ultrasonic transducer paths, enhancing measurement flexibility and reliability. Its Automatic Tracking Window,Ñ¢ technology allows for accurate measurements even when fluid properties change. The XMT1000 includes a magnetic keypad for safe programming in classified locations, eliminating the need for additional handheld devices. It also provides MODBUS RS485 connectivity for diagnostics and programming via PanaView Plus software, which can log up to 10,000 data points. The flow meter accommodates a wide range of pipe sizes and materials, making it versatile for different installation requirements.

Datasheet Summary
Powered by GS/AI

The PanaFlow XMT1000 is an ultrasonic flow transmitter designed for accurate liquid flow measurement in various applications, including hydrocarbons, water, and chemicals. It features a rugged design suitable for hazardous environments and offers improved accuracy of ¬±0.3% of reading. The device supports one to three-channel operation and multiple ultrasonic transducer paths, enhancing measurement flexibility and reliability. Its Automatic Tracking Window,Ñ¢ technology allows for accurate measurements even when fluid properties change. The XMT1000 includes a magnetic keypad for safe programming in classified locations, eliminating the need for additional handheld devices. It also provides MODBUS RS485 connectivity for diagnostics and programming via PanaView Plus software, which can log up to 10,000 data points. The flow meter accommodates a wide range of pipe sizes and materials, making it versatile for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Billerica, MA, United States
Ultrasonic In-Line Liquid Flow Meter
PanaFlow XMT1000
Ultrasonic In-Line Liquid Flow Meter PanaFlow XMT1000
The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified natural gas (LNG)

The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and supports multiple paths for more accurate measurement.

Liquid Flow Measurements for a Wide Range of Applications

  • Hydrocarbon liquids
  • Water & wastewater
  • Crude oil
  • Distilled water
  • Lubricating oil
  • Hot/chilled water
  • Diesel fuel oil
  • Chemicals
  • Solvents
  • Beverages
  • Liquified natural gas (LNG)
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Liquid Flow Meters
Product Number PanaFlow XMT1000
Product Name Ultrasonic In-Line Liquid Flow Meter
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -14 to 131 F (-26 to 55 C)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details